Aaeon Systems Inc. 15" Stainless Steel Fanless Touch Panel Computer With Intel Atom D525 Processor AFP-6152

Description
The industrial AFP-6152 stainless steel fanless panel PC is NEMA 4X (IP66) protected in order to provide maximum protection from water, moisture, dust, corrosion and heat. It is capable of operating under extreme temparature (-20°C ~50°C). The rugged design is specifically manufactured internally and externally to withstand and endure extreme environmental conditions without faltering or malfunctioning. AFP-6152 panel pc is built with high quality components which are especially suited for extreme work environments and are designed to withstand excess vibration, water, oil and other harsh work environment conditions on a routine basis. The fanless panel PC provides a very quiet operation and is designed for indoor/outdoor stationary usage. The fanless panel PC is flexible and provides optimum technology for a variety of applications including process visualization, machine and operating data acquisition, and order selection terminals as well as employee time and attendance. The industrial fanless panel PC is tailored for specific applications based on industry needs and is designed to provide extreme productivity and state-of-the-art technology in the rugged, quiet and fanless touch screen design. Applications Food Industry Chemical Pharmaceutical Features 15" XGA (1024 x 768) TFT LCD Display Intel Atom D525 Processor, Fanless Operation IP66/NEMA4x-Complian t Stainless Type 316L System Wide Operation Temperature : -20°C ~50°C Anti-Scratch Touch Screen: 7H Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection
Description
The industrial AFP-6152 stainless steel fanless panel PC is NEMA 4X (IP66) protected in order to provide maximum protection from water, moisture, dust, corrosion and heat. It is capable of operating under extreme temparature (-20°C ~50°C). The rugged design is specifically manufactured internally and externally to withstand and endure extreme environmental conditions without faltering or malfunctioning. AFP-6152 panel pc is built with high quality components which are especially suited for extreme work environments and are designed to withstand excess vibration, water, oil and other harsh work environment conditions on a routine basis. The fanless panel PC provides a very quiet operation and is designed for indoor/outdoor stationary usage. The fanless panel PC is flexible and provides optimum technology for a variety of applications including process visualization, machine and operating data acquisition, and order selection terminals as well as employee time and attendance. The industrial fanless panel PC is tailored for specific applications based on industry needs and is designed to provide extreme productivity and state-of-the-art technology in the rugged, quiet and fanless touch screen design. Applications Food Industry Chemical Pharmaceutical Features 15" XGA (1024 x 768) TFT LCD Display Intel Atom D525 Processor, Fanless Operation IP66/NEMA4x-Complian t Stainless Type 316L System Wide Operation Temperature : -20°C ~50°C Anti-Scratch Touch Screen: 7H Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection

Suppliers

Company
Product
Description
Supplier Links
15
Brea, CA, USA
15" Stainless Steel Fanless Touch Panel Computer With Intel Atom D525 Processor
AFP-6152
15" Stainless Steel Fanless Touch Panel Computer With Intel Atom D525 Processor AFP-6152
The industrial AFP-6152 stainless steel fanless panel PC is NEMA 4X (IP66) protected in order to provide maximum protection from water, moisture, dust, corrosion and heat. It is capable of operating under extreme temparature (-20°C ~50°C). The rugged design is specifically manufactured internally and externally to withstand and endure extreme environmental conditions without faltering or malfunctioning. AFP-6152 panel pc is built with high quality components which are especially suited for extreme work environments and are designed to withstand excess vibration, water, oil and other harsh work environment conditions on a routine basis. The fanless panel PC provides a very quiet operation and is designed for indoor/outdoor stationary usage. The fanless panel PC is flexible and provides optimum technology for a variety of applications including process visualization, machine and operating data acquisition, and order selection terminals as well as employee time and attendance. The industrial fanless panel PC is tailored for specific applications based on industry needs and is designed to provide extreme productivity and state-of-the-art technology in the rugged, quiet and fanless touch screen design. Applications Food Industry Chemical Pharmaceutical Features 15" XGA (1024 x 768) TFT LCD Display Intel Atom D525 Processor, Fanless Operation IP66/NEMA4x-Complian t Stainless Type 316L System Wide Operation Temperature : -20°C ~50°C Anti-Scratch Touch Screen: 7H Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection

The industrial AFP-6152 stainless steel fanless panel PC is NEMA 4X (IP66) protected in order to provide maximum protection from water, moisture, dust, corrosion and heat. It is capable of operating under extreme temparature (-20°C ~50°C). The rugged design is specifically manufactured internally and externally to withstand and endure extreme environmental conditions without faltering or malfunctioning.


AFP-6152 panel pc is built with high quality components which are especially suited for extreme work environments and are designed to withstand excess vibration, water, oil and other harsh work environment conditions on a routine basis. The fanless panel PC provides a very quiet operation and is designed for indoor/outdoor stationary usage. The fanless panel PC is flexible and provides optimum technology for a variety of applications including process visualization, machine and operating data acquisition, and order selection terminals as well as employee time and attendance. The industrial fanless panel PC is tailored for specific applications based on industry needs and is designed to provide extreme productivity and state-of-the-art technology in the rugged, quiet and fanless touch screen design.

Applications

  • Food Industry

  • Chemical

  • Pharmaceutical

Features

  • 15" XGA (1024 x 768) TFT LCD Display

  • Intel Atom D525 Processor, Fanless Operation

  • IP66/NEMA4x-Compliant Stainless Type 316L System

  • Wide Operation Temperature : -20°C ~50°C

  • Anti-Scratch Touch Screen: 7H

  • Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number AFP-6152
Product Name 15" Stainless Steel Fanless Touch Panel Computer With Intel Atom D525 Processor
Display Size 15.0 inch (381.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-19B3SW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details