Aaeon Systems Inc. 17" Rugged Fanless Touch Panel Computer With Intel Celeron 827E Processor AHP-2176

Description
17" Rugged Fanless Touch Panel Computer With Intel Celeron 827E Processor Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 17" SXGA (1280 x 1024) TFT LCD Display Intel Celeron 827E Processor, Fanless Cooling System IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection
Description
17" Rugged Fanless Touch Panel Computer With Intel Celeron 827E Processor Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 17" SXGA (1280 x 1024) TFT LCD Display Intel Celeron 827E Processor, Fanless Cooling System IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection

Suppliers

Company
Product
Description
Supplier Links
17
Brea, CA, USA
17" Rugged Fanless Touch Panel Computer With Intel Celeron 827E Processor
AHP-2176
17" Rugged Fanless Touch Panel Computer With Intel Celeron 827E Processor AHP-2176
17" Rugged Fanless Touch Panel Computer With Intel Celeron 827E Processor Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 17" SXGA (1280 x 1024) TFT LCD Display Intel Celeron 827E Processor, Fanless Cooling System IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection

17" Rugged Fanless Touch Panel Computer With Intel Celeron 827E Processor

Applications

  • Harsh Environment

  • Steel Factory

  • Oil Pipe Monitoring

Features

  • 17" SXGA (1280 x 1024) TFT LCD Display

  • Intel Celeron 827E Processor, Fanless Cooling System

  • IP-65 Aluminum Die Cast Front Bezel

  • Two Easy Access Front USB Ports

  • Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number AHP-2176
Product Name 17" Rugged Fanless Touch Panel Computer With Intel Celeron 827E Processor
Display Size 17.0 inch (431.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 24
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details