Aaeon Systems Inc. 7" Rugged Tablet Computer RTC-700R

Description
Powered by a NVIDIA® Tegra™ 2 dual-core CPU, the Award Winning RTC-700R ensures fast and smooth operation. It encompasses a DDR2 1GB SDRAM for system memory and 16GB eMMC Flash for storage. For I/O peripherals, RTC-700R includes one Mini USB port, one Mini HDMI port, one DC-in jack, one Micro SD Card slot, one SIM card slot, one 3.5 mm stereo headphone jack and a built-in speaker and microphone. "In tradition with its innovative nature, AAEON is one of the first companies to construct the Projected Capacitive Multi-Touch screen." Said Jason Huang, Product Manager of AAEON's Rugged Mobile Division. "The RTC-700R features interactive and Multi-Touch G-sensor technology. As the first Google Android™ V3.2 certified tablet in the IPC industry, it offers ample Google services, GPS, 3G and Bluetooth® for quick data and voice communication." At only 570 grams (1.25 pounds), this 7" rugged tablet is enclosed in a rubber case to ensure better portability. The RTC-700R is built with the Gorilla® Glass screen with 7H hardness to keep it scratch free. Compliant with the MIL-STD-810G standards and IP65 certification, the award winning rugged tablet is functional through light snow, rainfall and other harsh environments with its waterproof and dustproof properties. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features NVIDIA TEGRA 2 1.0 GHz Dual Core ProcessorM DDR2 1GB SDRAM 7" WXGA (1280 x 800) TFT LCD Display Projected Capacitive Multi-Touch Panel, Gorilla Glass Li-Polymer High-Capacity Battery, 6 Hours Battery Life Rugged, Water and Dust Proof, IP-65 compliance Micro SD Card Slot, 5M Pixel Camera WLAN 802.11 b/g/n , Bluetooth 2.1+ EDR G-Sensor, Light Sensor, E-compass, GPS Navigation Android v3.2
Description
Powered by a NVIDIA® Tegra™ 2 dual-core CPU, the Award Winning RTC-700R ensures fast and smooth operation. It encompasses a DDR2 1GB SDRAM for system memory and 16GB eMMC Flash for storage. For I/O peripherals, RTC-700R includes one Mini USB port, one Mini HDMI port, one DC-in jack, one Micro SD Card slot, one SIM card slot, one 3.5 mm stereo headphone jack and a built-in speaker and microphone. "In tradition with its innovative nature, AAEON is one of the first companies to construct the Projected Capacitive Multi-Touch screen." Said Jason Huang, Product Manager of AAEON's Rugged Mobile Division. "The RTC-700R features interactive and Multi-Touch G-sensor technology. As the first Google Android™ V3.2 certified tablet in the IPC industry, it offers ample Google services, GPS, 3G and Bluetooth® for quick data and voice communication." At only 570 grams (1.25 pounds), this 7" rugged tablet is enclosed in a rubber case to ensure better portability. The RTC-700R is built with the Gorilla® Glass screen with 7H hardness to keep it scratch free. Compliant with the MIL-STD-810G standards and IP65 certification, the award winning rugged tablet is functional through light snow, rainfall and other harsh environments with its waterproof and dustproof properties. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features NVIDIA TEGRA 2 1.0 GHz Dual Core ProcessorM DDR2 1GB SDRAM 7" WXGA (1280 x 800) TFT LCD Display Projected Capacitive Multi-Touch Panel, Gorilla Glass Li-Polymer High-Capacity Battery, 6 Hours Battery Life Rugged, Water and Dust Proof, IP-65 compliance Micro SD Card Slot, 5M Pixel Camera WLAN 802.11 b/g/n , Bluetooth 2.1+ EDR G-Sensor, Light Sensor, E-compass, GPS Navigation Android v3.2

Suppliers

Company
Product
Description
Supplier Links
7
Brea, CA, USA
7" Rugged Tablet Computer
RTC-700R
7" Rugged Tablet Computer RTC-700R
Powered by a NVIDIA® Tegra™ 2 dual-core CPU, the Award Winning RTC-700R ensures fast and smooth operation. It encompasses a DDR2 1GB SDRAM for system memory and 16GB eMMC Flash for storage. For I/O peripherals, RTC-700R includes one Mini USB port, one Mini HDMI port, one DC-in jack, one Micro SD Card slot, one SIM card slot, one 3.5 mm stereo headphone jack and a built-in speaker and microphone. "In tradition with its innovative nature, AAEON is one of the first companies to construct the Projected Capacitive Multi-Touch screen." Said Jason Huang, Product Manager of AAEON's Rugged Mobile Division. "The RTC-700R features interactive and Multi-Touch G-sensor technology. As the first Google Android™ V3.2 certified tablet in the IPC industry, it offers ample Google services, GPS, 3G and Bluetooth® for quick data and voice communication." At only 570 grams (1.25 pounds), this 7" rugged tablet is enclosed in a rubber case to ensure better portability. The RTC-700R is built with the Gorilla® Glass screen with 7H hardness to keep it scratch free. Compliant with the MIL-STD-810G standards and IP65 certification, the award winning rugged tablet is functional through light snow, rainfall and other harsh environments with its waterproof and dustproof properties. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features NVIDIA TEGRA 2 1.0 GHz Dual Core ProcessorM DDR2 1GB SDRAM 7" WXGA (1280 x 800) TFT LCD Display Projected Capacitive Multi-Touch Panel, Gorilla Glass Li-Polymer High-Capacity Battery, 6 Hours Battery Life Rugged, Water and Dust Proof, IP-65 compliance Micro SD Card Slot, 5M Pixel Camera WLAN 802.11 b/g/n , Bluetooth 2.1+ EDR G-Sensor, Light Sensor, E-compass, GPS Navigation Android v3.2

Powered by a NVIDIA® Tegra™ 2 dual-core CPU, the Award Winning RTC-700R ensures fast and smooth operation. It encompasses a DDR2 1GB SDRAM for system memory and 16GB eMMC Flash for storage. For I/O peripherals, RTC-700R includes one Mini USB port, one Mini HDMI port, one DC-in jack, one Micro SD Card slot, one SIM card slot, one 3.5 mm stereo headphone jack and a built-in speaker and microphone.


"In tradition with its innovative nature, AAEON is one of the first companies to construct the Projected Capacitive Multi-Touch screen." Said Jason Huang, Product Manager of AAEON's Rugged Mobile Division. "The RTC-700R features interactive and Multi-Touch G-sensor technology. As the first Google Android™ V3.2 certified tablet in the IPC industry, it offers ample Google services, GPS, 3G and Bluetooth® for quick data and voice communication."

At only 570 grams (1.25 pounds), this 7" rugged tablet is enclosed in a rubber case to ensure better portability. The RTC-700R is built with the Gorilla® Glass screen with 7H hardness to keep it scratch free. Compliant with the MIL-STD-810G standards and IP65 certification, the award winning rugged tablet is functional through light snow, rainfall and other harsh environments with its waterproof and dustproof properties.

Applications

  • Industrial
  • Marine
  • Government
  • Business Automation
  • Utility Market
  • Emergency Medical Service
  • Transportation
  • Distribution
  • Professional Service
  • Field Sales

Features

  • NVIDIA TEGRA 2 1.0 GHz Dual Core ProcessorM

  • DDR2 1GB SDRAM

  • 7" WXGA (1280 x 800) TFT LCD Display

  • Projected Capacitive Multi-Touch Panel, Gorilla Glass

  • Li-Polymer High-Capacity Battery, 6 Hours Battery Life

  • Rugged, Water and Dust Proof, IP-65 compliance

  • Micro SD Card Slot, 5M Pixel Camera

  • WLAN 802.11 b/g/n , Bluetooth 2.1+ EDR

  • G-Sensor, Light Sensor, E-compass, GPS Navigation

  • Android v3.2
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Ruggedized Computers
Product Number RTC-700R
Product Name 7" Rugged Tablet Computer
Computer Type Tablet
General Features Ruggedized
Operating System Google®
Processor NVIDIA
Unlock Full Specs
to access all available technical data