The AEC-6872 supports the Intel® Atom D510 Processor and the Intel®ICH8M for maximum performance levels. There are two 200-pin DDR2 SODIMM, with a maximum of 4 GB to enhance the CPU speed. There are two Gigabit Ethernet ports to make the network communication faster. For expansion, there is one PCI-Express slot or one PCI slot available depending on the user's needs. In addition, the Storage Disk Drive has one Type 2 CompactFlash and one SATA 1.5 GB HDD bay for ample storage.
"The AEC-6872 is a remarkable solution for embedded market segments, such as Digital Signage, Video Surveillance, Industrial Automation and Kiosks." said Owen Huang, Product Manager of AAEON Panel Appliance & Automation Division. "The low power consumption processor is energy efficient and contributes to help better the environment," Owen added.
The AEC-6872, featuring the Atom dual core processor, is power-optimized and conveys a vigorous performance-per-watt for a cost-effective embedded solution. Its Fanless Design reduces the main power and surrounding components. The AEC-6872's 7+ year life cycle makes the Controller incredibly proficient.
Applications
Machine Control
Data Processing
Fleet Management
Data Management
Features
Fanless Design
Intel Atom D510 Processor
PCI-Express [x1] Slot x 1 Or PCI Slot x 1
Wide DC Power Input
Gigabit Ethernet x 2, RJ-45 x 2
COM x 10
ATX Power Function
The AEC-6872 supports the Intel® Atom D510 Processor and the Intel®ICH8M for maximum performance levels. There are two 200-pin DDR2 SODIMM, with a maximum of 4 GB to enhance the CPU speed. There are two Gigabit Ethernet ports to make the network communication faster. For expansion, there is one PCI-Express slot or one PCI slot available depending on the user's needs. In addition, the Storage Disk Drive has one Type 2 CompactFlash and one SATA 1.5 GB HDD bay for ample storage.
"The AEC-6872 is a remarkable solution for embedded market segments, such as Digital Signage, Video Surveillance, Industrial Automation and Kiosks." said Owen Huang, Product Manager of AAEON Panel Appliance & Automation Division. "The low power consumption processor is energy efficient and contributes to help better the environment," Owen added.
The AEC-6872, featuring the Atom dual core processor, is power-optimized and conveys a vigorous performance-per-watt for a cost-effective embedded solution. Its Fanless Design reduces the main power and surrounding components. The AEC-6872's 7+ year life cycle makes the Controller incredibly proficient.
Applications
- Machine Control
- Data Processing
- Fleet Management
- Data Management
Features
- Fanless Design
- Intel Atom D510 Processor
- PCI-Express [x1] Slot x 1 Or PCI Slot x 1
- Wide DC Power Input
- Gigabit Ethernet x 2, RJ-45 x 2
- COM x 10
- ATX Power Function