ACP-5212 -- 21.5" FANLESS MULTI-TOUCH WINDOW COMPUTER WITH ONBOARD INTEL® DUAL CORE ATOM D510 PROCESSOR
Aaeon Systems Inc.
21.5" Fanless Multi-Touch Window Computer With Onboard Intel® Dual Core Atom D510 Processor
ACP-5212
Description
Applications
Multi-touch
Infotainment
Retailer
Features
21.5" WXGA (1366 x 768) Fanless TFT LCD Display
Superior Onboard Intel Dual Core Atom D510 Processor
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support (Optional)
Description
Applications
Multi-touch
Infotainment
Retailer
Features
21.5" WXGA (1366 x 768) Fanless TFT LCD Display
Superior Onboard Intel Dual Core Atom D510 Processor
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support (Optional)
Suppliers
21.5" Fanless Multi-Touch Window Computer With Onboard Intel® Dual Core Atom D510 Processor
ACP-5212
Applications
Multi-touch
Infotainment
Retailer
Features
21.5" WXGA (1366 x 768) Fanless TFT LCD Display
Superior Onboard Intel Dual Core Atom D510 Processor
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support (Optional)
Applications
- Multi-touch
- Infotainment
- Retailer
Features
- 21.5" WXGA (1366 x 768) Fanless TFT LCD Display
- Superior Onboard Intel Dual Core Atom D510 Processor
- Easy-To-Clean: Multi-Touch Window Design (Two-Point)
- IPX1 100% Water-Proof
- Anti-Scratch Surface (7H Hardness)
- Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support (Optional)
Supplier's Site
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
ACP-5212 |
|
Product Name
|
21.5" Fanless Multi-Touch Window Computer With Onboard Intel® Dual Core Atom D510 Processor |
|
Display Size
|
21.5 inch (546.10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
Computer Type
Tablet
Operating System
Microsoft®
Processor
Intel 386 Family
View Details