The AEC-6911 is the first product of the "BOXER" product line and unfolds a new era of developing an embedded controller based on the fanless design and mobile low power consumption processor.
The AEC-6911 supports the Intel® AtomTM N270 processor with 1.6 GHz and DDRII SDRAM SODIMM system memory (up to 2GB). This model features two PCI and two PCMCIA slots for expansion, four COM ports, two RJ-45 Gigabit Ethernet, and four USB 2.0 ports which allow for communication with diverse devices with a high transfer rate. In addition, one CompactFlash TM, and one SATA/IDE Hard Disk Drive is available for larger storage expansion. The AEC-6911 is equipped with a VGA, an Audio, and an S-video port as well, making it ideal for multimedia applications.
Applications
Machine Control Data Processing Fleet Management Data Management
Features
Intel Atom N270 Processor, 1.6 GHz DDR2 SODIMM x 1, Max. 2 GB COM x 4, USB2.0 x 4 Gigabit Ethernet, RJ-45 x 2 SATA/IDE Interfaces PCI x 2, PCMCIA x 2 Anti-Vibration & Shock-Resistant VGA Output ATX Power Function Wide Power Input Range
The AEC-6911 is the first product of the "BOXER" product line and unfolds a new era of developing an embedded controller based on the fanless design and mobile low power consumption processor.
The AEC-6911 supports the Intel® AtomTM N270 processor with 1.6 GHz and DDRII SDRAM SODIMM system memory (up to 2GB). This model features two PCI and two PCMCIA slots for expansion, four COM ports, two RJ-45 Gigabit Ethernet, and four USB 2.0 ports which allow for communication with diverse devices with a high transfer rate. In addition, one CompactFlash TM, and one SATA/IDE Hard Disk Drive is available for larger storage expansion. The AEC-6911 is equipped with a VGA, an Audio, and an S-video port as well, making it ideal for multimedia applications.
Applications
- Machine Control
Data Processing
Fleet Management
Data Management
Features
- Intel Atom N270 Processor, 1.6 GHz
DDR2 SODIMM x 1, Max. 2 GB
COM x 4, USB2.0 x 4
Gigabit Ethernet, RJ-45 x 2
SATA/IDE Interfaces
PCI x 2, PCMCIA x 2
Anti-Vibration & Shock-Resistant
VGA Output
ATX Power Function
Wide Power Input Range