Aaeon Systems Inc. 10.2" Rugged Tablet Computer RTC-1000D

Description
The RTC-1000D is a 10.2" Rugged Tablet which is equipped with 1GB DDR2 memory (upgradable to 2GB) and a built in Intel® GMA950 graphics core. For expansion, the RTC-1000D has one PCMCIA or Smart Card slot, two Mini Card slots (Internal) and one CompactFlash™ slot. The 80 GB SATA Hard Disk is essential, but can be changed to high capacity or SSD. For more communication options, the RTC-1000D has many I/O ports, such as one COM port, two USB 2.0, one Mini USB, one VGA, one Docking port and two Audio in/out jacks for microphones/earphone s. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution professional Service Field Sales Features Intel® Core™ Duo U2500 1.2GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash™ Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 5-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys
Description
The RTC-1000D is a 10.2" Rugged Tablet which is equipped with 1GB DDR2 memory (upgradable to 2GB) and a built in Intel® GMA950 graphics core. For expansion, the RTC-1000D has one PCMCIA or Smart Card slot, two Mini Card slots (Internal) and one CompactFlash™ slot. The 80 GB SATA Hard Disk is essential, but can be changed to high capacity or SSD. For more communication options, the RTC-1000D has many I/O ports, such as one COM port, two USB 2.0, one Mini USB, one VGA, one Docking port and two Audio in/out jacks for microphones/earphone s. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution professional Service Field Sales Features Intel® Core™ Duo U2500 1.2GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash™ Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 5-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys

Suppliers

Company
Product
Description
Supplier Links
10.2
Brea, CA, USA
10.2" Rugged Tablet Computer
RTC-1000D
10.2" Rugged Tablet Computer RTC-1000D
The RTC-1000D is a 10.2" Rugged Tablet which is equipped with 1GB DDR2 memory (upgradable to 2GB) and a built in Intel® GMA950 graphics core. For expansion, the RTC-1000D has one PCMCIA or Smart Card slot, two Mini Card slots (Internal) and one CompactFlash™ slot. The 80 GB SATA Hard Disk is essential, but can be changed to high capacity or SSD. For more communication options, the RTC-1000D has many I/O ports, such as one COM port, two USB 2.0, one Mini USB, one VGA, one Docking port and two Audio in/out jacks for microphones/earphone s. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution professional Service Field Sales Features Intel® Core™ Duo U2500 1.2GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash™ Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 5-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys

The RTC-1000D is a 10.2" Rugged Tablet which is equipped with 1GB DDR2 memory (upgradable to 2GB) and a built in Intel® GMA950 graphics core. For expansion, the RTC-1000D has one PCMCIA or Smart Card slot, two Mini Card slots (Internal) and one CompactFlash™ slot. The 80 GB SATA Hard Disk is essential, but can be changed to high capacity or SSD. For more communication options, the RTC-1000D has many I/O ports, such as one COM port, two USB 2.0, one Mini USB, one VGA, one Docking port and two Audio in/out jacks for microphones/earphones.

Applications

  • Industrial
  • Marine
  • Government
  • Business Automation
  • Utility Market
  • Emergency Medical Service
  • Transportation
  • Distribution
  • professional Service
  • Field Sales

Features

  • Intel® Core™ Duo U2500 1.2GHz Processor
  • DDR2 SODIMM Socket x 1, Up To 2GB (Optional)
  • 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional)
  • Touch Screen, Advanced Optibond Technology (AOT™)
  • Rugged, Water and Dust Proof, IP65 Compliance
  • PCMCIA or Smart Card, CompactFlash™ Card Sockets
  • 9-Cell Smart Li-Ion High-Capacity Battery, 5-Hour Battery Life
  • WiFi 802.11 b/g + Bluetooth 2.0
  • GSM/ 3G/ 3.5G (Optional), GPS (Optional)
  • Built-in G-Sensor
  • Numeric Keypad, Programmable Function Keys
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Ruggedized Computers
Product Number RTC-1000D
Product Name 10.2" Rugged Tablet Computer
Computer Type Tablet
General Features Ruggedized
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data