Aaeon Systems Inc. Datasheets for Panel Computers
Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Panel Computers: Learn more
| Product Name | Notes |
|---|---|
| 17" Rugged Fanless Touch Panel Computer With Intel Celeron 827E Processor Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 17" SXGA (1280 x 1024) TFT LCD Display Intel Celeron... | |
| 21.5" Fanless Multi-Touch Window Computer With Intel® Core i7/i5 Processor Applications Multi-touch Infotainment Retailer Features 21.5" Full HD (1920x1080) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior Intel... | |
| Applications Factory Automation Home Automation POS HMI Features Onboard Intel Atom D510 1.66GHz 12.1" 500 Nits XGA LED Backlight 12.1" 1000 Nits XGA LED Backlight Fanless Operation Dual Mini Card... | |
| Applications Factory Automation Home Automation POS HMI Features Onboard Intel Atom D510 1.66GHz 15" 250 Nits XGA CCFL Backlight 15" 800 Nits XGA LED Backlight (Optional) Fanless Operation Slim Design... | |
| Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 12.1" XGA (1024 x 768) TFT LCD Display Intel Atom D525 Processor, Fanless Cooling System Wide Operation Temperature : -20?C ~... | |
| Applications Multi-touch Infotainment Retailer Features 21.5" WXGA (1366 x 768) Fanless TFT LCD Display Superior Onboard Intel Dual Core Atom D510 Processor Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof... | |
| The ACP-5152 supports the Onboard Intel® Dual Core Atom D510 Processor with a DDR2 SODIMM (up to 2GB) and offers an integrated LCD/CRT Controller in the processor. This particular model... | |
| The ACP-5182 is powered by the striking Intel® Dual Core Atom D510 Processor with the Intel® ICH8M Chipset. This model is quiet and can be served in applications that require... | |
| The ACP-5185 has multiple OS Support, including Windows ® XP, Linux and Windows® 7. Multiple I/O ports, such as one RS-232, six USB 2.0, one Line-out, one VGA and one... | |
| The AFP-6152 and AFP-6123 are designed to be durable, using the highest grade stainless steel type 316L enclosure with polished surface for easy cleaning and maintenance and offer protection against... | |
| The AGP-3125 is equipped with the Intel® Core i5/i7 Processor with the Intel® Core QM57 Chipset. It offers I/O ports such as one RS-232, six USB 2.0, one Line-out/MIC-in/Line -in,... | |
| The AGP-3155 is equipped with the powerful Intel® Core i7/i5 Processor and features an integrated LCD/CRT Controller in the Intel® QM57 chipset. For plenty of memory, there are two DDR3... | |
| The AGP-3175 features a modern and rugged design that is built to fit into any type of environment. The IP-65 Aluminum Die Cast Front Bezel and hairline surface treatment gives... | |
| The AHP-1070 supports TI OMAP 600 MHz processor and includes the LP DDR 128 MB RAM system memory. The LCD/CRT controller has been integrated in the TI processor. This model... | |
| The AHP-1081 features the Intel® Atom N270 processor (up to 1.6 GHz) and includes the DDR2 SODIMM system memory (up to 2 GB). The LCD/CRT controller has been integrated in... | |
| The AHP-2153 fanless panel PC is designed to withstand wide operation temperature (-20°C ~ 60°C) .The front bezel is made with aluminum die cast and is NEMA 4X (IP65) protected... | |
| The industrial AFP-6152 stainless steel fanless panel PC is NEMA 4X (IP66) protected in order to provide maximum protection from water, moisture, dust, corrosion and heat. It is capable of... |