Aaeon Systems Inc. Datasheets for Computer Motherboards
Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged.
Computer Motherboards: Learn more
| Product Name | Notes |
|---|---|
| Applications Industrial Automation Networking KIOSK/ POS Transportation Healthcare Gaming Features Socket-478M Intel® Core 2 Duo/ Core Duo/ Celeron® M Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 4 GB... | |
| Applications Factory Automation Industrial Automation Network Security Features Intel Core 2 Quad/ Core 2 Duo LGA775 Processor, FSB 800/1066/1333 MHz Intel Q35 Dual-Channel DDR2 800/667 Memory (Up To 4 GB)... | |
| Applications Industrial Automation Entertainment Networking KIOSK/ POS Transportation Banking Healthcare Digital Signage Features Onboard Intel® Atom N270 Processor (Fanless) Intel® 945GSE + ICH7M DIMM DDR2 400/533, Max. 2 GB Gigabit... | |
| Applications Manufacture Automation Auto Optical Inspection Industrial Automation Network Security Features Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 Processor (533/800/1066 MHz FSB) Intel 945G DDR2 533/667 Memory (Up... | |
| Applications Manufacture Automation Auto Optical Inspection X-ray Machine Features Intel 32/45nm Core i7/i5/i3 LGA1156 Processor Integrated Graphic & Memory Controller Intel Q57 Dual-Channel DDR3 1066/1333 Memory (Up To 8 GB)... | |
| Applications Manufacture Automation Industrial Automation Network Security Features Intel Core 2 Duo Processor, FSB 533/800/1066 MHz Intel Q965 DDR2 533/667/800 Memory (Up To 8 GB) 10/100Base-TX & Gigabit Ethernet x... | |
| Applications POS KIOSK Gaming Digital Signage Industrial Automation Features Extra Slim With Height Only 20mm (Without Cooler, Dimm 2) Intel® Atom N455/D525 204-pins SODIMM x 2 DDR3 800 Up To... | |
| EMB-9458T deploys two 240-pin DIMM and DDRII 400/533/667 system memory up to 4GB. The LCD interface is 18-bit dual-channel LVDS TFT LCD and 2nd 24-bit dual-channel LVDS through an optional... | |
| IMBA-967 encompasses the Intel® 32 nm Core i7/i5/i3 processors and the Intel® Q67chipset and is designed with one PCI-e [x16], one PCI-e [x4], one PCI-e [x1] and four PCI interfaces... | |
| The EMB-6908T supports AMD's Athlon (AM2 socket) processor which when paired with the AMD M690E + SB600 chipset offers a high performance computing platform with low power consumption. This new... | |
| The EMB-9459T Rev.B supports Intel® AtomTM N270 processor which when paired with the Intel® 945GSE + ICH7M chipset offers a high performance computing platform with low power... | |
| The EMB-9459T supports Intel Atom N270 processor which when paired with the Intel 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption. This new product... | |
| The EMB-945T Rev.B adopts the latest Intel® Core 2 Duo / Core Duo/ Core Solo/ Celeron M processors and Mobile Intel 945GM Express chipset for better power-management capabilities and enhanced... | |
| The EMB-9658T comes with an Intel® Core 2 Duo/ Celeron® M (socket-P based) processor based on Intel® GME965 + ICH8M chipset (the ICH8ME is optional for RAID support) and offers... | |
| The EMB-A50M is a new product in the Mini-ITX form factor that has an onboard AMD Fusion processor and AMD Hudson chipset. There is a choice between the AMD T56N... | |
| The EMB-CV1 is a Mini-ITX motherboard with onboard Intel® Atom D2550 Dual Core and the Intel® NM10 Express chipset. It comes with two 204-pin DDR3 800/1066 SODIMM slots to support... | |
| The EMB-H61A is a Mini-ITX form factor board with a 2rd generation Intel® Core i5 processor and the Intel® Core H61 chipset. Moreover, up to 16GB of DDR3 1066/1333 memory... | |
| The EMB-LN9T Rev. B has the Intel® Atom processor N455 or D525 preinstalled which utilizes the Intel® Hyper-Threading Technology with the Intel® ICH8M chipset. The board will support two 204-pin... | |
| The EMB-QM67 employs the Intel® Core i7/i5/Celeron® QC/DC processor up to 2.7 GHz with the Intel® Core i7/i5 QM67 chipset. This compact 6.7†x 6.7†(170 mm x 170mm) motherboard... | |
| The EMB-QM77 is a Mini-ITX form factor board with a 3rd generation Intel® Core i7 or Core i5 processor and the mobile Intel® QM77 Express chipset. Moreover, up to 16GB... | |
| The IMBA-Q77 can be equipped with a choice of processors from the 3rd generation Intel® Core processor family and the Intel® Q77 Express chipset. This industrial motherboard supports up to... | |
| The IMBI-Q45 supports Intel® CoreTM 2 Duo/Quad LGA775 processors. Moreover, it supports DDR3 800/1066 memory, up to 4GB. This model accommodates two Intel® PCI Express Gigabit Ethernet controllers via Intel® | |
| The IMBI-QM57 supports the Intel® 32/45nm Core i7/i5 rPGA988 Processor with an integrated memory controller and graphics engine and is paired with the Intel® QM57 Platform Controller Hub. The board... | |
| The IMBM-700 is based on VIA's CN700 and VT8237R+ chipset and supports both the C7-M Ultra Low Voltage 1.0GHz for extremely low power applications all the way up to the... | |
| The IMBM-B75A is a Micro-ATX form factor with an Intel® Core i7-3770 or i5-3550S LGA 1155 processor and Intel® B75 Express chipset. Moreover, up to 32GB of DDR3 1066/1333/1600 (1600... |