Aaeon Systems Inc. Datasheets for PCI Express Products
PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace.
PCI Express Products: Learn more
| Product Name | Notes |
|---|---|
| Applications Features PCI Express Mini Card Interface Dual Channel Video Capture with Conexant CX23885 NTSC/ PAL Video Format Support | |
| Applications Features PCI Express Mini Card Interface Four RS-232 Ports Onboard Full Duplex Serial Communication | |
| Applications Features PCI Express Mini Card Interface One Intel® 82574L Gigabit LAN Chip USB x 1 | |
| Applications Features PCI Express Mini Card Interface Two UART Tx & Rx With Isolation | |
| Applications Features PCI-Express Host Interface x 2 10/100/1000Base-TX Copper Ethernet x 2 | |
| Applications Features PCI-Express Host Interfaces x 2 10 Gigabit Ethernet SPF+ Fiber LAN x 2 | |
| Applications Features PCI-Express Host Interfaces x 4 10/100/1000Base-TX Copper Ethernet x 4 Supports Two Ports Bypass Function | |
| Applications Features PCI-Express Host Interfaces 10/100/1000Base-TX Copper Ethernet x 2, SFP Fiber LAN x 2 Supports Two Ports Bypass Function | |
| The PER-C102 comes with two onboard Marvell 10/100/1000Base-T Gigabit Ethernet Controllers making this add-on module suitable for high-performance network applications such as Firewall PC, Entry PC, Hub PC and so... | |
| This full-speed Gigabit Ethernet Daughterboard extends the PCI-Express interface and is a new solution in industrial applications that can provide IPMI (Intelligent Platform Management Interface), ASF (Alert Standard Format), and... |