Aaeon Systems Inc. Fanless Embedded Controller With Intel® Atom™ D525 Processor AEC-6612 Rev. B

Description
The AEC-6612 Rev.B encompasses the Intel® ICH8M chipset and features the Intel® Atom™ D525 processor. This fanless controller possesses up to six USB 2.0 ports, six COM ports, one power switch, one SYS LED, one HDD LED and one CompactFlash™ slot for copious connectivity options. There are also two RJ-45 connectors for fast Gigabit Ethernet. In addition, one Mini Card is provided for expansion capabilities and for storage, the AEC-6612 Rev.B offers a 2.5" SATA Hard Disk Drive Bay for applications in need of anti-shock and anti-vibration properties. The AEC-6612 Rev.B offers Fedora Core 14, Windows® XP, Windows® 7, Windows® XP Embedded/Windows® Embedded Standard 2009 and Windows® Embedded Standard 7 for OS support. For graphics support, the AEC-6612 Rev.B has an optional second VGA interface and an optional extension kit. "The AEC-6612 Rev.B has an AAEON patented passive heat-spreading system technology from the aluminum alloy chassis, which helps protect the controller from over heating. Additionally, because this fanless controller is based on the Intel® D525 processor, the AEC-6612 Rev.B supports Intel® Hyper-Threading Technology for astonishing computing performance. Furthermore, a range of DC-in for 12V or 9~30V allows OEMs to adapt the AEC-6612 Rev.B to fit any sort of application requirements, such as Digital Signage, Medical, Factory Automation, and In-Vehicle usage." states Barnabus Chen, Product Manager of AAEON's Panel Appliance & Automation Division. This slim, compact sized-box PC has a terrific combination of high performance with low-power and a cost-effective price. Applications Vehicle Marine Features ? Intel® Atom™ D525 Processor ? Intel® ICH8M Chipset ? Up to COM x 6, USB x 6 ?Wide DC power Input ? Fanless Operating System ? Gigabit Ethernet x 2 ? Optional Dual VGA ? Optional DVI-D
Description
The AEC-6612 Rev.B encompasses the Intel® ICH8M chipset and features the Intel® Atom™ D525 processor. This fanless controller possesses up to six USB 2.0 ports, six COM ports, one power switch, one SYS LED, one HDD LED and one CompactFlash™ slot for copious connectivity options. There are also two RJ-45 connectors for fast Gigabit Ethernet. In addition, one Mini Card is provided for expansion capabilities and for storage, the AEC-6612 Rev.B offers a 2.5" SATA Hard Disk Drive Bay for applications in need of anti-shock and anti-vibration properties. The AEC-6612 Rev.B offers Fedora Core 14, Windows® XP, Windows® 7, Windows® XP Embedded/Windows® Embedded Standard 2009 and Windows® Embedded Standard 7 for OS support. For graphics support, the AEC-6612 Rev.B has an optional second VGA interface and an optional extension kit. "The AEC-6612 Rev.B has an AAEON patented passive heat-spreading system technology from the aluminum alloy chassis, which helps protect the controller from over heating. Additionally, because this fanless controller is based on the Intel® D525 processor, the AEC-6612 Rev.B supports Intel® Hyper-Threading Technology for astonishing computing performance. Furthermore, a range of DC-in for 12V or 9~30V allows OEMs to adapt the AEC-6612 Rev.B to fit any sort of application requirements, such as Digital Signage, Medical, Factory Automation, and In-Vehicle usage." states Barnabus Chen, Product Manager of AAEON's Panel Appliance & Automation Division. This slim, compact sized-box PC has a terrific combination of high performance with low-power and a cost-effective price. Applications Vehicle Marine Features ? Intel® Atom™ D525 Processor ? Intel® ICH8M Chipset ? Up to COM x 6, USB x 6 ?Wide DC power Input ? Fanless Operating System ? Gigabit Ethernet x 2 ? Optional Dual VGA ? Optional DVI-D

Suppliers

Company
Product
Description
Supplier Links
Fanless Embedded Controller With Intel® Atom™ D525 Processor - AEC-6612 Rev. B - Aaeon Systems Inc.
Brea, CA, USA
Fanless Embedded Controller With Intel® Atom™ D525 Processor
AEC-6612 Rev. B
Fanless Embedded Controller With Intel® Atom™ D525 Processor AEC-6612 Rev. B
The AEC-6612 Rev.B encompasses the Intel® ICH8M chipset and features the Intel® Atom™ D525 processor. This fanless controller possesses up to six USB 2.0 ports, six COM ports, one power switch, one SYS LED, one HDD LED and one CompactFlash™ slot for copious connectivity options. There are also two RJ-45 connectors for fast Gigabit Ethernet. In addition, one Mini Card is provided for expansion capabilities and for storage, the AEC-6612 Rev.B offers a 2.5" SATA Hard Disk Drive Bay for applications in need of anti-shock and anti-vibration properties. The AEC-6612 Rev.B offers Fedora Core 14, Windows® XP, Windows® 7, Windows® XP Embedded/Windows® Embedded Standard 2009 and Windows® Embedded Standard 7 for OS support. For graphics support, the AEC-6612 Rev.B has an optional second VGA interface and an optional extension kit. "The AEC-6612 Rev.B has an AAEON patented passive heat-spreading system technology from the aluminum alloy chassis, which helps protect the controller from over heating. Additionally, because this fanless controller is based on the Intel® D525 processor, the AEC-6612 Rev.B supports Intel® Hyper-Threading Technology for astonishing computing performance. Furthermore, a range of DC-in for 12V or 9~30V allows OEMs to adapt the AEC-6612 Rev.B to fit any sort of application requirements, such as Digital Signage, Medical, Factory Automation, and In-Vehicle usage." states Barnabus Chen, Product Manager of AAEON's Panel Appliance & Automation Division. This slim, compact sized-box PC has a terrific combination of high performance with low-power and a cost-effective price. Applications Vehicle Marine Features ? Intel® Atom™ D525 Processor ? Intel® ICH8M Chipset ? Up to COM x 6, USB x 6 ?Wide DC power Input ? Fanless Operating System ? Gigabit Ethernet x 2 ? Optional Dual VGA ? Optional DVI-D

The AEC-6612 Rev.B encompasses the Intel® ICH8M chipset and features the Intel® Atom™ D525 processor. This fanless controller possesses up to six USB 2.0 ports, six COM ports, one power switch, one SYS LED, one HDD LED and one CompactFlash™ slot for copious connectivity options. There are also two RJ-45 connectors for fast Gigabit Ethernet. In addition, one Mini Card is provided for expansion capabilities and for storage, the AEC-6612 Rev.B offers a 2.5" SATA Hard Disk Drive Bay for applications in need of anti-shock and anti-vibration properties. The AEC-6612 Rev.B offers Fedora Core 14, Windows® XP, Windows® 7, Windows® XP Embedded/Windows® Embedded Standard 2009 and Windows® Embedded Standard 7 for OS support. For graphics support, the AEC-6612 Rev.B has an optional second VGA interface and an optional extension kit.

"The AEC-6612 Rev.B has an AAEON patented passive heat-spreading system technology from the aluminum alloy chassis, which helps protect the controller from over heating. Additionally, because this fanless controller is based on the Intel® D525 processor, the AEC-6612 Rev.B supports Intel® Hyper-Threading Technology for astonishing computing performance. Furthermore, a range of DC-in for 12V or 9~30V allows OEMs to adapt the AEC-6612 Rev.B to fit any sort of application requirements, such as Digital Signage, Medical, Factory Automation, and In-Vehicle usage." states Barnabus Chen, Product Manager of AAEON's Panel Appliance & Automation Division.
This slim, compact sized-box PC has a terrific combination of high performance with low-power and a cost-effective price.

Applications

  • Vehicle
  • Marine

Features

  • ? Intel® Atom™ D525 Processor
  • ? Intel® ICH8M Chipset
  • ? Up to COM x 6, USB x 6
  • ?Wide DC power Input
  • ? Fanless Operating System
  • ? Gigabit Ethernet x 2
  • ? Optional Dual VGA
  • ? Optional DVI-D
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Ruggedized Computers
Product Number AEC-6612 Rev. B
Product Name Fanless Embedded Controller With Intel® Atom™ D525 Processor
General Features Ruggedized
Unlock Full Specs
to access all available technical data