Aaeon Systems Inc. 15" Rugged Fanless Touch Panel Computer With Onboard Intel Atom D2550 Processor AHP-2153

Description
The AHP-2153 fanless panel PC is designed to withstand wide operation temperature (-20°C ~ 60°C) .The front bezel is made with aluminum die cast and is NEMA 4X (IP65) protected in order to provide maximum protection from water, moisture, dust, and heat. Thanks to the special mounting frame the versatile panel mount pc is easily installed into machinery, control panels and switching cabinets. The rugged design is specifically manufactured internally and externally to withstand and endure extreme environmental conditions without faltering or malfunctioning. The panel mount pc is built with high quality components which are especially suited for extreme work environments and are designed to withstand excess vibration, water, oil and other harsh work environment conditions on a routine basis. The fanless panel PC provides a very quiet operation and is designed for indoor/outdoor stationary usage. The fanless panel PC is flexible and provides optimum technology for a variety of applications including process visualization, machine and operating data acquisition. The AHP-2153 fanless panel PC is built for specific applications based on industry needs and is designed to provide extreme productivity and state-of-the-art technology in the rugged, quiet and fanless touch screen design. Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 15" XGA (1024 x 768) TFT LCD Display Intel Atom D2550 Processor, Fanless Cooling System Wide Operation Temperature : -20°C ~ 60°C IP-65 Aluminum Die Cast Front Bezel 15" 400 Nits XGA LED Backlight 15" 800 Nits XGA LED Backlight Two Easy Access Front USB Ports Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection
Description
The AHP-2153 fanless panel PC is designed to withstand wide operation temperature (-20°C ~ 60°C) .The front bezel is made with aluminum die cast and is NEMA 4X (IP65) protected in order to provide maximum protection from water, moisture, dust, and heat. Thanks to the special mounting frame the versatile panel mount pc is easily installed into machinery, control panels and switching cabinets. The rugged design is specifically manufactured internally and externally to withstand and endure extreme environmental conditions without faltering or malfunctioning. The panel mount pc is built with high quality components which are especially suited for extreme work environments and are designed to withstand excess vibration, water, oil and other harsh work environment conditions on a routine basis. The fanless panel PC provides a very quiet operation and is designed for indoor/outdoor stationary usage. The fanless panel PC is flexible and provides optimum technology for a variety of applications including process visualization, machine and operating data acquisition. The AHP-2153 fanless panel PC is built for specific applications based on industry needs and is designed to provide extreme productivity and state-of-the-art technology in the rugged, quiet and fanless touch screen design. Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 15" XGA (1024 x 768) TFT LCD Display Intel Atom D2550 Processor, Fanless Cooling System Wide Operation Temperature : -20°C ~ 60°C IP-65 Aluminum Die Cast Front Bezel 15" 400 Nits XGA LED Backlight 15" 800 Nits XGA LED Backlight Two Easy Access Front USB Ports Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection

Suppliers

Company
Product
Description
Supplier Links
15
Brea, CA, USA
15" Rugged Fanless Touch Panel Computer With Onboard Intel Atom D2550 Processor
AHP-2153
15" Rugged Fanless Touch Panel Computer With Onboard Intel Atom D2550 Processor AHP-2153
The AHP-2153 fanless panel PC is designed to withstand wide operation temperature (-20°C ~ 60°C) .The front bezel is made with aluminum die cast and is NEMA 4X (IP65) protected in order to provide maximum protection from water, moisture, dust, and heat. Thanks to the special mounting frame the versatile panel mount pc is easily installed into machinery, control panels and switching cabinets. The rugged design is specifically manufactured internally and externally to withstand and endure extreme environmental conditions without faltering or malfunctioning. The panel mount pc is built with high quality components which are especially suited for extreme work environments and are designed to withstand excess vibration, water, oil and other harsh work environment conditions on a routine basis. The fanless panel PC provides a very quiet operation and is designed for indoor/outdoor stationary usage. The fanless panel PC is flexible and provides optimum technology for a variety of applications including process visualization, machine and operating data acquisition. The AHP-2153 fanless panel PC is built for specific applications based on industry needs and is designed to provide extreme productivity and state-of-the-art technology in the rugged, quiet and fanless touch screen design. Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 15" XGA (1024 x 768) TFT LCD Display Intel Atom D2550 Processor, Fanless Cooling System Wide Operation Temperature : -20°C ~ 60°C IP-65 Aluminum Die Cast Front Bezel 15" 400 Nits XGA LED Backlight 15" 800 Nits XGA LED Backlight Two Easy Access Front USB Ports Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection

The AHP-2153 fanless panel PC is designed to withstand wide operation temperature (-20°C ~ 60°C) .The front bezel is made with aluminum die cast and is NEMA 4X (IP65) protected in order to provide maximum protection from water, moisture, dust, and heat. Thanks to the special mounting frame the versatile panel mount pc is easily installed into machinery, control panels and switching cabinets. The rugged design is specifically manufactured internally and externally to withstand and endure extreme environmental conditions without faltering or malfunctioning. The panel mount pc is built with high quality components which are especially suited for extreme work environments and are designed to withstand excess vibration, water, oil and other harsh work environment conditions on a routine basis. The fanless panel PC provides a very quiet operation and is designed for indoor/outdoor stationary usage. The fanless panel PC is flexible and provides optimum technology for a variety of applications including process visualization, machine and operating data acquisition. The AHP-2153 fanless panel PC is built for specific applications based on industry needs and is designed to provide extreme productivity and state-of-the-art technology in the rugged, quiet and fanless touch screen design.

Applications

  • Harsh Environment

  • Steel Factory

  • Oil Pipe Monitoring

Features


  • 15" XGA (1024 x 768) TFT LCD Display

  • Intel Atom D2550 Processor, Fanless Cooling System

  • Wide Operation Temperature : -20°C ~ 60°C

  • IP-65 Aluminum Die Cast Front Bezel

  • 15" 400 Nits XGA LED Backlight

  • 15" 800 Nits XGA LED Backlight

  • Two Easy Access Front USB Ports

  • Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number AHP-2153
Product Name 15" Rugged Fanless Touch Panel Computer With Onboard Intel Atom D2550 Processor
Display Size 15.0 inch (381.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1315UE 1.2GHz 6-Core
View Details
2 suppliers
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details