Aaeon Systems Inc. Datasheets for PCI Products
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
PCI Products: Learn more
| Product Name | Notes |
|---|---|
| Applications Features Mini-PCI Type 3 A Interface Card Dual CAN Channel With SJA 1000 CAN Controller Dual CAN Channels CAN 2.0B | |
| Applications Features Mini-PCI Type 3 Interface 10/100Base-TX or 10/100/1000Base-TX Ethernet x 1 Wake-on-LAN Function Pin-header For LAN Status LED | |
| Applications Features Mini-PCI Type 3 Interface Four RS-232 Ports Onboard Full Duplex Serial Communication | |
| Applications Features Mini-PCI Type 3 Interface One VGA Output, Resolution Up To 1600 x 1200 @ 85 Hz Memory Size 32M DDR2 | |
| Applications Features Mini-PCI Type 3 Interface Silicon Image Sil 3512 2-Port Serial ATA Host Controller RAID 0, 1 +3.3V Only Operation | |
| Applications Features PCI Master Slot x 1 PCI-Express [x4] Slot x 1 ( Can Be Used For [x1]) | |
| AAEON launches a new Mini PCI module-PER-C40C. The PER-C40C has two or four individually configurable RS-232 ports. It works with your CPU board to increase the number of RS-232 ports. | |
| New PER-1110 riser card is equipped with two PCI slots. With the interface of PCI bus, this riser card provides the convenience of implementation. Applications Features PCI Master Slot x... |