Aaeon Systems Inc. Datasheets for PC/104 Modules
PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6" x 3.8" and can be self-stacked to save space.
PC/104 Modules: Learn more
| Product Name | Notes |
|---|---|
| PCI-104 1-slot PCMCIA Module | |
| PFM-540I Rev.A adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR333 SODIMM Memory max. 1GB... | |
| PFM-540I Rev.B adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR333 SODIMM Memory max. 1GB... | |
| The PCM-3115C complies with PCMCIA v.2.1 and JEIDAv4.2. The board offers programmable 8kb boot FLASH ROM memory and a 16-bit data bus interface. Applications Features PCMCIA Socket Supports Two Type... | |
| The PCM-3116 Board allows systems to access the PCMCIA or CompatFlash ATA Card Directly as a standard IDE drive. No drivers needed to make it communicate through the 40-pin IDE... | |
| The PCM-3660 Rev.B is compatible with Novell NE2000 and is a pure pc/104 interface for 10Base-T ethernet. It automatically detects 8-bit or 16-bit data bus. Power consumption is very low... | |
| The PCM-FA00 peripheral module offers a Type 3 Mini PCI Interface, 32bit PCI Local bus and have a low power consumption of just +3.3V. Applications Features Type 3 Mini-PCI 32-bit... | |
| The PFM-535S is equipped with the Intel 82551ER chipset to support two 10/100Base-TX RJ-45 connectors. With dual Ethernet support, four USB2.0 ports, four COM ports, one parallel port as well... | |
| The PFM-541I is built upon the AMD Geode LX800 processor and AMD CS5536 I/O chip. With up to 256MB of onboard DDR333 system memory, the PFM-541I is delivered ready to... | |
| The PFM-945C is built upon the onboard Intel® Atom N270 processor and Intel® 945GSE + ICH7M chipset with up to 1GB of onboard DDRII 400/533 system memory. Moreover, it equips... | |
| The PFM-C20N sells with the option to have either PC/104 or PCI-104 expansion interfaces and uses the NXP Semiconductor SJA 1000 chipset for CAN2.0 support with speeds of up to... | |
| The PFM-C42C is equipped with Oxfor OXuPCI954 chipset and runs in low +3.3V. This board support 4 or 8 COM ports and offers a full duplex serial communication. Applications Features... | |
| The PFM-CVS is a new PC/104+ form factor with an onboard Intel Atom processor N2600 and the Intel NM10 Express chipset. This board offers three RS-232 ports, one RS-232/422/485 port,... | |
| The PFM-LNP is equipped with the Intel® Atom N450 1.66 GHz processor with the ICH8M chipset to be energy-efficient and provide rich functionality and flexibility. The module can support DDR... | |
| The PFM-P01A is equipped with TI TPS2375 chipset and provides +5V DC output with power over ethernet. It supports PFM-540I, PFM-541I, GENE-5315/5315B etc. Applications Features Provides +5V DC Output with... |