Aaeon Systems Inc. Datasheets for Backplanes
Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive.
Backplanes: Learn more
| Product Name | Notes |
|---|---|
| Applications Features Maste: PICMG PICMG: 2 PCI: 4 ISA: 2 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x... | |
| Applications Features Master: ISA ISA: 14 System: Single AT Power Connector: 1 Dimension: 12.2" x 6.9" (311mm x 175mm) | |
| Applications Features Master: ISA ISA: 4 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm) | |
| Applications Features Master: ISA ISA: 6 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 9.2" x 5.3" (234mm x 134mm)... | |
| Applications Features Master: PCI (2 Master) PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4"(134mm x 188mm) | |
| Applications Features Master: PCI PCI: 3 System: Single Fan Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 7.3" x 3.9" (186mm x 100mm)... | |
| Applications Features Master: PCI PCI: 4 System: Single Fan Connector : 2 ATX Control Connector: 1 ATX Power Connector:1 Dimension: 4.2" x 7.3" (106mm x 186mm) | |
| Applications Features Master: PCISA PCISA: 2 PCI:1 ISA: 1 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm) | |
| Applications Features Master: PCISA PCISA: 3 PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4"(134mm x 188mm) | |
| Applications Features Master: PICMG 1.3 PICMG 1.3: 1 PCI-E [x1]: 3 PCI-E [x16]: 1 System: Single FAN Connector: 2 ATX Power Connector :1 Dimension: 12.9" x 3.5" ( 327mm x... | |
| Applications Features Master: PICMG 1.3 PICMG 1.3: 1 PCI: 3 PCI-E [x 4]:1 PCI-E [x16]:1 System: Single Fan Connector: 2 ATX Power Connector: 1 Dimension: 12.9" x 5.3"(327mm x 134mm)... | |
| Applications Features Master: PICMG 1.3 PICMG 1.3: 1 PCI: 3 PCI-E [x4]: 1 PCI-E [x16]: 1 ISA: 6 Fan Connector: 2 ATX Power Connector: 1 System: Single Dimension: 12.4" x... | |
| Applications Features Master: PICMG 1.3 PICMG 1.3: 1 PCI: 4 PCI-E [x1]: 2 PCI-E [x16]: 1 System: Single Fan Connector: 2 ATX Power Connector: 1 Dimension: 12.4" x 12.87" (315mm... | |
| Applications Features Master: PICMG 1.3 PICMG 1.3: 1 PCI: 4 System: Single FAN Connector: 2 ATX Power Connector: 1 Dimension: 12.9" x 3.5" ( 327mm x 88mm) | |
| Applications Features Master: PICMG 1.3 PICMG 1.3: 4 PCI: 4 PCI-E [x4]: 4 PCI-E [x16]: 4 System: Quad Fan Connector: 3 ATX Control Connector: 4 ATX Power Connector: 2 Dimension:... | |
| Applications Features Master: PICMG PICMG: 1 PCI: 4 System: Single / Vertical Fan Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 9.8" x... | |
| Applications Features Master: PICMG PICMG: 1 PCI: 7 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 8.6"(264mm x... | |
| Applications Features Master: PICMG PICMG: 2 PCI: 12 ISA: 2 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 12.4" x... | |
| Applications Features Master: PICMG PICMG: 2 PCI: 2 ISA: 3 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 10.4" x... | |
| Applications Features Master: PICMG PICMG: 2 PCI: 4 ISA: 9 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 12.4" x... | |
| Applications Features Master: PICMG PICMG: 2 PCI: 4 ISA:3 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 8.6"(264mm... | |
| Applications Features Master: PICMG PICMG: 2 PCI: 7 ISA: 6 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector:1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm... | |
| Applications Features Master: PICMG PICMG: 4 PCI: 12 System: Quad Fan Connector: 3 ATX Control Connector: 4 ATX Power Connector: 2 ATX 12V Connector: 4 Dimension: 16.4" x 10.3" (417mm... |