AHP-1152 -- 15" XGA TOUCH PANEL COMPUTER WITH INTEL ATOM D510 1.66 GHZ PROCESSOR
Aaeon Systems Inc.
15" XGA Touch Panel Computer With Intel Atom D510 1.66 GHz Processor
AHP-1152
Description
Applications
Factory Automation Home Automation POS HMI
Features
Onboard Intel Atom D510 1.66GHz
15" 250 Nits XGA CCFL Backlight
15" 800 Nits XGA LED Backlight (Optional)
Fanless Operation
Slim Design
RF ID/ WiFi (Optional)
Applications
Factory Automation
Home Automation
POS
HMI
Description
Applications
Factory Automation Home Automation POS HMI
Features
Onboard Intel Atom D510 1.66GHz
15" 250 Nits XGA CCFL Backlight
15" 800 Nits XGA LED Backlight (Optional)
Fanless Operation
Slim Design
RF ID/ WiFi (Optional)
Applications
Factory Automation
Home Automation
POS
HMI
Suppliers
15" XGA Touch Panel Computer With Intel Atom D510 1.66 GHz Processor
AHP-1152
Applications
Factory Automation Home Automation POS HMI
Features
Onboard Intel Atom D510 1.66GHz
15" 250 Nits XGA CCFL Backlight
15" 800 Nits XGA LED Backlight (Optional)
Fanless Operation
Slim Design
RF ID/ WiFi (Optional)
Applications
Factory Automation
Home Automation
POS
HMI
Applications
- Factory Automation
Home Automation
POS
HMI
Features
- Onboard Intel Atom D510 1.66GHz
- 15" 250 Nits XGA CCFL Backlight
- 15" 800 Nits XGA LED Backlight (Optional)
- Fanless Operation
- Slim Design
- RF ID/ WiFi (Optional)
- Applications
- Factory Automation
- Home Automation
- POS
- HMI
Supplier's Site
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
AHP-1152 |
|
Product Name
|
15" XGA Touch Panel Computer With Intel Atom D510 1.66 GHz Processor |
|
Display Size
|
15.0 inch (381.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
Computer Type
Tablet
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Operating System
Microsoft®
General Features
Touch Screen
View Details