Aaeon Systems Inc. 7" WVGA LED LC With TI OMAP 600 MHz Processor AHP-1070

Description
The AHP-1070 supports TI OMAP 600 MHz processor and includes the LP DDR 128 MB RAM system memory. The LCD/CRT controller has been integrated in the TI processor. This model supports versatile I/O ports, such as one RS-232, one RS-232/422/485, two USB2.0, one USB client, one 10/100Base-TX RJ-45 port, and one VGA-out to offer flexible capabilities to connect with devices. Moreover, the AHP-1070 deploys onboard 256MB MAMD Flash/ and one SD card to provide ample storage. It also equips two Mini-Card (USB interface only) for further expansion. Applications Factory Automation Home Automation POS HMI Features Onboard TI OMAP 600MHz 7" 300 Nits WVGA LED Backlight Fanless Operation 256MB Flash ROM, 128MB DDR Slim Design: 45 mm WiFi And 3G/GPS (Optional) Applications Factory Automation Home Automation POS HMI
Description
The AHP-1070 supports TI OMAP 600 MHz processor and includes the LP DDR 128 MB RAM system memory. The LCD/CRT controller has been integrated in the TI processor. This model supports versatile I/O ports, such as one RS-232, one RS-232/422/485, two USB2.0, one USB client, one 10/100Base-TX RJ-45 port, and one VGA-out to offer flexible capabilities to connect with devices. Moreover, the AHP-1070 deploys onboard 256MB MAMD Flash/ and one SD card to provide ample storage. It also equips two Mini-Card (USB interface only) for further expansion. Applications Factory Automation Home Automation POS HMI Features Onboard TI OMAP 600MHz 7" 300 Nits WVGA LED Backlight Fanless Operation 256MB Flash ROM, 128MB DDR Slim Design: 45 mm WiFi And 3G/GPS (Optional) Applications Factory Automation Home Automation POS HMI

Suppliers

Company
Product
Description
Supplier Links
7
Brea, CA, USA
7" WVGA LED LC With TI OMAP 600 MHz Processor
AHP-1070
7" WVGA LED LC With TI OMAP 600 MHz Processor AHP-1070
The AHP-1070 supports TI OMAP 600 MHz processor and includes the LP DDR 128 MB RAM system memory. The LCD/CRT controller has been integrated in the TI processor. This model supports versatile I/O ports, such as one RS-232, one RS-232/422/485, two USB2.0, one USB client, one 10/100Base-TX RJ-45 port, and one VGA-out to offer flexible capabilities to connect with devices. Moreover, the AHP-1070 deploys onboard 256MB MAMD Flash/ and one SD card to provide ample storage. It also equips two Mini-Card (USB interface only) for further expansion. Applications Factory Automation Home Automation POS HMI Features Onboard TI OMAP 600MHz 7" 300 Nits WVGA LED Backlight Fanless Operation 256MB Flash ROM, 128MB DDR Slim Design: 45 mm WiFi And 3G/GPS (Optional) Applications Factory Automation Home Automation POS HMI

The AHP-1070 supports TI OMAP 600 MHz processor and includes the LP DDR 128 MB RAM system memory. The LCD/CRT controller has been integrated in the TI processor. This model supports versatile I/O ports, such as one RS-232, one RS-232/422/485, two USB2.0, one USB client, one 10/100Base-TX RJ-45 port, and one VGA-out to offer flexible capabilities to connect with devices. Moreover, the AHP-1070 deploys onboard 256MB MAMD Flash/ and one SD card to provide ample storage. It also equips two Mini-Card (USB interface only) for further expansion.

Applications

  • Factory Automation

  • Home Automation

  • POS

  • HMI

Features

  • Onboard TI OMAP 600MHz
  • 7" 300 Nits WVGA LED Backlight
  • Fanless Operation
  • 256MB Flash ROM, 128MB DDR
  • Slim Design: 45 mm
  • WiFi And 3G/GPS (Optional)
  • Applications
  • Factory Automation
  • Home Automation
  • POS
  • HMI
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number AHP-1070
Product Name 7" WVGA LED LC With TI OMAP 600 MHz Processor
Display Size 7.0 inch (177.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Industrial PCs - ARK1123H1706E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details