Aaeon Systems Inc. 10.2" Rugged Tablet Computer RTC-1000AS

Description
The RTC-1000AS is equipped with the Intel Atom N270 1.6 GHz processor and includes one 200-pin DDR II SODIMM socket (up to 2GB). The unit offers flexible I/Os and storage such as two USB 2.0, one Mini USB, one RS-232, PCMCIA, two internal Mini Card, and one CompactFlash Slot for versatile expansions. The system memory is optional based on your needs. The optional docking station and vehicle chargers can keep the system up and running for multiple operating shifts. For network communication, the RTC-1000AS uses one 10/100/1000Base-TX Ethernet and a Wireless LAN IEEE 802.11 b/g plus Bluetooth 2.0 Class 1 module to provide faster and convenient connections. For mobile application power users, it could also be upgraded to a bundled 3G module kit and/or GPS kit for more convenience. Another valuable feature of the RTC-1000AS is the gross weight, which is only 3.9lb (about 1.8 Kg). All our RTC units can be utilized for several applications including use for hospital practitioners, express delivery staff, and users who simply need hand held computer operation. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel Atom N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA, CompactFlash Card Sockets 3-Cell Smart Li-Ion High-Capacity Battery, 3-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys Slim Type
Description
The RTC-1000AS is equipped with the Intel Atom N270 1.6 GHz processor and includes one 200-pin DDR II SODIMM socket (up to 2GB). The unit offers flexible I/Os and storage such as two USB 2.0, one Mini USB, one RS-232, PCMCIA, two internal Mini Card, and one CompactFlash Slot for versatile expansions. The system memory is optional based on your needs. The optional docking station and vehicle chargers can keep the system up and running for multiple operating shifts. For network communication, the RTC-1000AS uses one 10/100/1000Base-TX Ethernet and a Wireless LAN IEEE 802.11 b/g plus Bluetooth 2.0 Class 1 module to provide faster and convenient connections. For mobile application power users, it could also be upgraded to a bundled 3G module kit and/or GPS kit for more convenience. Another valuable feature of the RTC-1000AS is the gross weight, which is only 3.9lb (about 1.8 Kg). All our RTC units can be utilized for several applications including use for hospital practitioners, express delivery staff, and users who simply need hand held computer operation. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel Atom N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA, CompactFlash Card Sockets 3-Cell Smart Li-Ion High-Capacity Battery, 3-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys Slim Type

Suppliers

Company
Product
Description
Supplier Links
10.2
Brea, CA, USA
10.2" Rugged Tablet Computer
RTC-1000AS
10.2" Rugged Tablet Computer RTC-1000AS
The RTC-1000AS is equipped with the Intel Atom N270 1.6 GHz processor and includes one 200-pin DDR II SODIMM socket (up to 2GB). The unit offers flexible I/Os and storage such as two USB 2.0, one Mini USB, one RS-232, PCMCIA, two internal Mini Card, and one CompactFlash Slot for versatile expansions. The system memory is optional based on your needs. The optional docking station and vehicle chargers can keep the system up and running for multiple operating shifts. For network communication, the RTC-1000AS uses one 10/100/1000Base-TX Ethernet and a Wireless LAN IEEE 802.11 b/g plus Bluetooth 2.0 Class 1 module to provide faster and convenient connections. For mobile application power users, it could also be upgraded to a bundled 3G module kit and/or GPS kit for more convenience. Another valuable feature of the RTC-1000AS is the gross weight, which is only 3.9lb (about 1.8 Kg). All our RTC units can be utilized for several applications including use for hospital practitioners, express delivery staff, and users who simply need hand held computer operation. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel Atom N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA, CompactFlash Card Sockets 3-Cell Smart Li-Ion High-Capacity Battery, 3-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys Slim Type

The RTC-1000AS is equipped with the Intel Atom N270 1.6 GHz processor and includes one 200-pin DDR II SODIMM socket (up to 2GB). The unit offers flexible I/Os and storage such as two USB 2.0, one Mini USB, one RS-232, PCMCIA, two internal Mini Card, and one CompactFlash Slot for versatile expansions. The system memory is optional based on your needs.

The optional docking station and vehicle chargers can keep the system up and running for multiple operating shifts. For network communication, the RTC-1000AS uses one 10/100/1000Base-TX Ethernet and a Wireless LAN IEEE 802.11 b/g plus Bluetooth 2.0 Class 1 module to provide faster and convenient connections. For mobile application power users, it could also be upgraded to a bundled 3G module kit and/or GPS kit for more convenience. Another valuable feature of the RTC-1000AS is the gross weight, which is only 3.9lb (about 1.8 Kg). All our RTC units can be utilized for several applications including use for hospital practitioners, express delivery staff, and users who simply need hand held computer operation.

Applications

  • Industrial

  • Marine

  • Government

  • Business Automation

  • Utility Market

  • Emergency Medical Service

  • Transportation

  • Distribution

  • Professional Service

  • Field Sales

Features

  • Intel Atom N270 1.6GHz Processor

  • DDR2 SODIMM Socket x 1, Up To 2GB (Optional)

  • 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional)

  • Touch Screen, Advanced Optibond Technology (AOT)

  • Rugged, Water and Dust Proof, IP65 Compliance

  • PCMCIA, CompactFlash Card Sockets

  • 3-Cell Smart Li-Ion High-Capacity Battery, 3-Hour Battery Life

  • WiFi 802.11 b/g + Bluetooth 2.0

  • GSM/ 3G/ 3.5G (Optional), GPS (Optional)

  • Built-in G-Sensor

  • Numeric Keypad, Programmable Function Keys

  • Slim Type
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Ruggedized Computers
Product Number RTC-1000AS
Product Name 10.2" Rugged Tablet Computer
Computer Type Tablet
General Features Ruggedized
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data