Aaeon Systems Inc. 21.5" Fanless Multi-Touch Window Computer With Intel® Core™ i7/i5 Processor ACP-5215

Description
21.5" Fanless Multi-Touch Window Computer With Intel® Core™ i7/i5 Processor Applications Multi-touch Infotainment Retailer Features 21.5" Full HD (1920x1080) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior Intel Core i7/i5 Processor IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Description
21.5" Fanless Multi-Touch Window Computer With Intel® Core™ i7/i5 Processor Applications Multi-touch Infotainment Retailer Features 21.5" Full HD (1920x1080) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior Intel Core i7/i5 Processor IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support

Suppliers

Company
Product
Description
Supplier Links
21.5
Brea, CA, USA
21.5" Fanless Multi-Touch Window Computer With Intel® Core™ i7/i5 Processor
ACP-5215
21.5" Fanless Multi-Touch Window Computer With Intel® Core™ i7/i5 Processor ACP-5215
21.5" Fanless Multi-Touch Window Computer With Intel® Core™ i7/i5 Processor Applications Multi-touch Infotainment Retailer Features 21.5" Full HD (1920x1080) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior Intel Core i7/i5 Processor IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support

21.5" Fanless Multi-Touch Window Computer With Intel® Core™ i7/i5 Processor

Applications

  • Multi-touch
  • Infotainment
  • Retailer

Features

  • 21.5" Full HD (1920x1080) Fanless TFT LCD Display
  • Easy-To-Clean: Multi-Touch Window Design (Two-Point)
  • Superior Intel Core i7/i5 Processor
  • IPX1 100% Water-Proof
  • Anti-Scratch Surface (7H Hardness)
  • Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number ACP-5215
Product Name 21.5" Fanless Multi-Touch Window Computer With Intel® Core™ i7/i5 Processor
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 17,3
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details