Aaeon Systems Inc. Datasheets for Network Appliances
Network appliances are inexpensive personal computers (PC) or computer boards that provide Internet access and promote network security. They lack many of the features of fully-equipped PCs, however.
Network Appliances: Learn more
| Product Name | Notes |
|---|---|
| Applications Features Onboard Intel Dual-Core Atom D525 Processor Intel Atom D525 + ICH8M 240-pin Single Channel DDR3 800MHz SODIMM Slot x 2, Up to 4GB 10/100/1000Base-TX Ethernet x 6 With... | |
| FWS-816 Rev.B adopts the Core 2 Duo LGA 775 Processor, up to 2.66GHz with 533/800/1066 Front Side Bus. Moreover, the chipset is equipped with Intel 945G and Intel 82801FB (ICH7R). | |
| The condensed FWS-2150 is designed for entry-level SMB/SOHO/Home office security applications with 1U compact size. It deploys VIA C7/ Eden Processor up to 2.0GHz with 400/800MHz Front Side Bus (or... | |
| The FWS-2300 is a desktop network security solution with four LAN ports. AAEON had previously released a condensed desktop network appliance called the FWS-2150 for general use. However, The FWS-2300... | |
| the FWS-7200 features a RS-232 COM port for console monitoring on its front panel, a graphic LCM panel with customizable settings, two USB2.0 ports and two internal USB 2.0 pin... | |
| The FWS-7300 features 8 LAN & PCI expansion slots and is well suited for entry-level IDS/IPS, firewall, anti-virus gateway, and Unified Threat Management (UTM) applications. The condensed 1U FWS-7300 adopts... | |
| The FWS-7600 features Intel Xeon Quad Core 3200 series processor (up to 2.66GHz) and dual Core 3000 series (up to 2.4GHz), and supports four 240-pin dual-channel ECC DDRII 667 SDRAM... | |
| The FWS-7800 features the Intel® Xeon Quad Core 3400 Series Processor with the Intel® 3450 Chipset. The System Memory supports 240-Pin Dual-Channel ECC DDR3 1066/1333 and four SDRAM DIMM (Up... |