The AEC-6940 features the Intel® CoreTM 2 Duo processor and two DDR III SODIMM system memory (up to 4 GB). This model deploys one PCI-Expressï¹x16﹞, one PCI-Expressï¹x1﹞, one Mini Card, and one Express Card for expansion flexibility. In addition, it is equipped with two Gigabit Ethernets for faster network connections and rich I/O interfaces, such as four COM ports and four USB ports. These functions allow for communication with diverse devices at a high transfer rate. This unit also features one 2.5" SATA Hard Disk Drive bay and a CompactFlash slot to provide ample storage expansion. The AEC-6940 supports VGA and Audio as well making it an ideal solution for multimedia applications.
"The fanless AEC-6940 controller is equipped with a patented heat spreading aluminum alloy chassis that enables operation in harsh environments. The default power input is DC with a wide range from 9V to 30V. In addition to the DC power input, an optional AC input can also be deployed through an external power adapter to fulfill various power requirements," said Linux Wang, Product Manager of AAEON's Panel Appliance & Automation Division. "Supporting the common operating systems in the market is another key feature of the AEC-6940, which is compatible with Window XP Pro for Embedded, Windows XP Embedded, Linux, Windows Vista, and Windows 7," added Linux.
AAEON's BOXER series is a great product line and qualified and awarded by various media and customers for its capabilities and stability. The compact and high performance AEC-6940 is ideal for rugged applications in transportation, factory control, video surveillance, machine automation, and outdoor KIOSK
Applications
Machine Control
Data Processing
Fleet Management
Data Management
Features
Fanless Design
Intel Core 2 Duo Processor
PCI-Express [x16] x 1, PCI-Express [x1] x 1
Wide DC Power Input Range
Gigabit Ethernet x 2
COM x 4, USB x 4
Express Card x 1
Mini Card x 1
ATX Power Function
The AEC-6940 features the Intel® CoreTM 2 Duo processor and two DDR III SODIMM system memory (up to 4 GB). This model deploys one PCI-Expressï¹x16﹞, one PCI-Expressï¹x1﹞, one Mini Card, and one Express Card for expansion flexibility. In addition, it is equipped with two Gigabit Ethernets for faster network connections and rich I/O interfaces, such as four COM ports and four USB ports. These functions allow for communication with diverse devices at a high transfer rate. This unit also features one 2.5" SATA Hard Disk Drive bay and a CompactFlash slot to provide ample storage expansion. The AEC-6940 supports VGA and Audio as well making it an ideal solution for multimedia applications.
"The fanless AEC-6940 controller is equipped with a patented heat spreading aluminum alloy chassis that enables operation in harsh environments. The default power input is DC with a wide range from 9V to 30V. In addition to the DC power input, an optional AC input can also be deployed through an external power adapter to fulfill various power requirements," said Linux Wang, Product Manager of AAEON's Panel Appliance & Automation Division. "Supporting the common operating systems in the market is another key feature of the AEC-6940, which is compatible with Window XP Pro for Embedded, Windows XP Embedded, Linux, Windows Vista, and Windows 7," added Linux.
AAEON's BOXER series is a great product line and qualified and awarded by various media and customers for its capabilities and stability. The compact and high performance AEC-6940 is ideal for rugged applications in transportation, factory control, video surveillance, machine automation, and outdoor KIOSK
Applications
- Machine Control
- Data Processing
- Fleet Management
- Data Management
Features
- Fanless Design
- Intel Core 2 Duo Processor
- PCI-Express [x16] x 1, PCI-Express [x1] x 1
- Wide DC Power Input Range
- Gigabit Ethernet x 2
- COM x 4, USB x 4
- Express Card x 1
- Mini Card x 1
- ATX Power Function