Aaeon Systems Inc. 18.5" Fanless Multi-Touch Window Computer With Onboard Intel® Dual Core Atom™ D510 Processor ACP-5182

Description
The ACP-5182 is powered by the striking Intel® Dual Core Atom™ D510 Processor with the Intel® ICH8M Chipset. This model is quiet and can be served in applications that require no ventilation or sound, such as hospitals and wafer factories. Moreover, it has one DDR2 SODIMM memory (up to 2 GB). The LCD/CRT Controller is integrated in the Processor, making the Intel® Atom™ D510 multi-functional. For the Storage Disk Drive, the ACP-5182 has one 2.5" SATA Hard Disk Drive and one CompactFlash™ Slot (Internal). The ACP-5182 also offers flexible I/O ports, including one RS-232, one RS-232/422/485, six USB 2.0, one Line-out, and one VGA connector. For even more expansion, the ACP-5182 is fitted with two Mini Cards. As AAEON is one of the first companies to incorporate Projected Capacitive Multi-Touch screen into Digital Signage and POS/KIOSK applications, the ACP-5182 has been widely known as a novelty product in these vertical markets. Key proponents of the ACP-5182 are its Multi-Touch Window Design, Anti-scratch 7H Surface, IP-65 Front Bezel and IPx1 Back Chassis. Moreover, the ACP-5182 equips flexible expansions, such as MSR/ RFID/ Scanner/ Smart Card Reader/ Skype Phone that can be applied to various applications to meet versatile demands. In addition, it supports G-sensor screen rotation. Customers can rotate the screen based on different applications. With its five year + life cycle, the ACP-5182 is guaranteed to fit your product needs. Applications Multi-touch Infotainment Retailer Features 18.5" WXGA (1366 x 768) Fanless TFT LCD Display Superior Onboard IntelR Dual Core Atom? D510 Processor Easy-To-Clean: Multi-Touch Window Design (Two-Point) IP-65 Front Bezel & IPX1 Back Chassis Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support (Optional)
Description
The ACP-5182 is powered by the striking Intel® Dual Core Atom™ D510 Processor with the Intel® ICH8M Chipset. This model is quiet and can be served in applications that require no ventilation or sound, such as hospitals and wafer factories. Moreover, it has one DDR2 SODIMM memory (up to 2 GB). The LCD/CRT Controller is integrated in the Processor, making the Intel® Atom™ D510 multi-functional. For the Storage Disk Drive, the ACP-5182 has one 2.5" SATA Hard Disk Drive and one CompactFlash™ Slot (Internal). The ACP-5182 also offers flexible I/O ports, including one RS-232, one RS-232/422/485, six USB 2.0, one Line-out, and one VGA connector. For even more expansion, the ACP-5182 is fitted with two Mini Cards. As AAEON is one of the first companies to incorporate Projected Capacitive Multi-Touch screen into Digital Signage and POS/KIOSK applications, the ACP-5182 has been widely known as a novelty product in these vertical markets. Key proponents of the ACP-5182 are its Multi-Touch Window Design, Anti-scratch 7H Surface, IP-65 Front Bezel and IPx1 Back Chassis. Moreover, the ACP-5182 equips flexible expansions, such as MSR/ RFID/ Scanner/ Smart Card Reader/ Skype Phone that can be applied to various applications to meet versatile demands. In addition, it supports G-sensor screen rotation. Customers can rotate the screen based on different applications. With its five year + life cycle, the ACP-5182 is guaranteed to fit your product needs. Applications Multi-touch Infotainment Retailer Features 18.5" WXGA (1366 x 768) Fanless TFT LCD Display Superior Onboard IntelR Dual Core Atom? D510 Processor Easy-To-Clean: Multi-Touch Window Design (Two-Point) IP-65 Front Bezel & IPX1 Back Chassis Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support (Optional)

Suppliers

Company
Product
Description
Supplier Links
18.5
Brea, CA, USA
18.5" Fanless Multi-Touch Window Computer With Onboard Intel® Dual Core Atom™ D510 Processor
ACP-5182
18.5" Fanless Multi-Touch Window Computer With Onboard Intel® Dual Core Atom™ D510 Processor ACP-5182
The ACP-5182 is powered by the striking Intel® Dual Core Atom™ D510 Processor with the Intel® ICH8M Chipset. This model is quiet and can be served in applications that require no ventilation or sound, such as hospitals and wafer factories. Moreover, it has one DDR2 SODIMM memory (up to 2 GB). The LCD/CRT Controller is integrated in the Processor, making the Intel® Atom™ D510 multi-functional. For the Storage Disk Drive, the ACP-5182 has one 2.5" SATA Hard Disk Drive and one CompactFlash™ Slot (Internal). The ACP-5182 also offers flexible I/O ports, including one RS-232, one RS-232/422/485, six USB 2.0, one Line-out, and one VGA connector. For even more expansion, the ACP-5182 is fitted with two Mini Cards. As AAEON is one of the first companies to incorporate Projected Capacitive Multi-Touch screen into Digital Signage and POS/KIOSK applications, the ACP-5182 has been widely known as a novelty product in these vertical markets. Key proponents of the ACP-5182 are its Multi-Touch Window Design, Anti-scratch 7H Surface, IP-65 Front Bezel and IPx1 Back Chassis. Moreover, the ACP-5182 equips flexible expansions, such as MSR/ RFID/ Scanner/ Smart Card Reader/ Skype Phone that can be applied to various applications to meet versatile demands. In addition, it supports G-sensor screen rotation. Customers can rotate the screen based on different applications. With its five year + life cycle, the ACP-5182 is guaranteed to fit your product needs. Applications Multi-touch Infotainment Retailer Features 18.5" WXGA (1366 x 768) Fanless TFT LCD Display Superior Onboard IntelR Dual Core Atom? D510 Processor Easy-To-Clean: Multi-Touch Window Design (Two-Point) IP-65 Front Bezel & IPX1 Back Chassis Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support (Optional)

The ACP-5182 is powered by the striking Intel® Dual Core Atom™ D510 Processor with the Intel® ICH8M Chipset. This model is quiet and can be served in applications that require no ventilation or sound, such as hospitals and wafer factories. Moreover, it has one DDR2 SODIMM memory (up to 2 GB). The LCD/CRT Controller is integrated in the Processor, making the Intel® Atom™ D510 multi-functional. For the Storage Disk Drive, the ACP-5182 has one 2.5" SATA Hard Disk Drive and one CompactFlash™ Slot (Internal). The ACP-5182 also offers flexible I/O ports, including one RS-232, one RS-232/422/485, six USB 2.0, one Line-out, and one VGA connector. For even more expansion, the ACP-5182 is fitted with two Mini Cards.


As AAEON is one of the first companies to incorporate Projected Capacitive Multi-Touch screen into Digital Signage and POS/KIOSK applications, the ACP-5182 has been widely known as a novelty product in these vertical markets. Key proponents of the ACP-5182 are its Multi-Touch Window Design, Anti-scratch 7H Surface, IP-65 Front Bezel and IPx1 Back Chassis. Moreover, the ACP-5182 equips flexible expansions, such as MSR/ RFID/ Scanner/ Smart Card Reader/ Skype Phone that can be applied to various applications to meet versatile demands. In addition, it supports G-sensor screen rotation. Customers can rotate the screen based on different applications. With its five year + life cycle, the ACP-5182 is guaranteed to fit your product needs.

Applications

  • Multi-touch
  • Infotainment
  • Retailer

Features

  • 18.5" WXGA (1366 x 768) Fanless TFT LCD Display
  • Superior Onboard IntelR Dual Core Atom? D510 Processor
  • Easy-To-Clean: Multi-Touch Window Design (Two-Point)
  • IP-65 Front Bezel & IPX1 Back Chassis
  • Anti-Scratch Surface (7H Hardness)
  • Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support (Optional)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number ACP-5182
Product Name 18.5" Fanless Multi-Touch Window Computer With Onboard Intel® Dual Core Atom™ D510 Processor
Display Size 18.5 inch (469.90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 24
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details