the AEC-6877 fanless embedded computer, powered by the 3rd Generation Intel® Core i7/ i5/ Celeron® processor. Using the latest Tri-Gate transistors and 22nm technology with integrated HD4000 graphics, the AEC-6877 provides nearly double the graphics performance over its predecessor complimented by the latest Intel® QM77 chipset providing more I/O interfaces and faster connectivity. With high performance, three independent displays and two PCI/ PCIe expansion slots, the AEC-6877 serves performance and graphic demanding applications targeted factory automation and industrial automation, which requires additional control features via expansion slots.
The AEC-6877 comes with two DDR3 1066/1333/1600MHz SODIMM slots to support a maximum of 8GB of memory. Featuring superior connectivity with two DisplayPort, one VGA, one DVI-D, two Gigabit Ethernet, one RS-232 port, one RS-232/422/485 port, one PS/2 Keyboard, one PS/2 Mouse port and independent Mic-in/ Line-in/ Line-out, the AEC-6877 provides extremely fast connections for enhanced efficiency with rich I/Os. The AEC-6877 offers two 6Gb/sec SATA connectors that can support RAID 0,1,5,10, and a CFast slot for external storage. Optional wireless features can be added via a mini-Card slot and additional functions can be added via one PCIe x4 or two PCI expansion slots. The powerful and passively cooled AEC-6877 embedded computer can operate in 0~60°C (with airflow) environments. Designed with a wide voltage input range of DC 9~30V and offering four types of power protection: Over-Voltage, Low-Voltage, Short Circuit and Surge Protection, the AEC-6877 is well protected to operate in harsh manufacturing environments with unsteady power supply or variance in grounding.
Applications
Factory Automation Machine Control Data Processing
Features
Intel Core Intel i7-3610QE, i5-2510E (Ivy Bridge)/ i7-2710QE(Sandy Bridge) and Celeron B810 Processor Intel QM77 Chipset Three Independent Video Output for DisplayPort x 2 + VGA or DVI USB 3.0 x 4 PCI x 2 or PCI-Express[x4] x 1 Power Protection - Over-Voltage Protection, - Low Voltage Protection, - Short Circuit Protection, - Surge Protection (1000V DC)
the AEC-6877 fanless embedded computer, powered by the 3rd Generation Intel® Core i7/ i5/ Celeron® processor. Using the latest Tri-Gate transistors and 22nm technology with integrated HD4000 graphics, the AEC-6877 provides nearly double the graphics performance over its predecessor complimented by the latest Intel® QM77 chipset providing more I/O interfaces and faster connectivity. With high performance, three independent displays and two PCI/ PCIe expansion slots, the AEC-6877 serves performance and graphic demanding applications targeted factory automation and industrial automation, which requires additional control features via expansion slots.
The AEC-6877 comes with two DDR3 1066/1333/1600MHz SODIMM slots to support a maximum of 8GB of memory. Featuring superior connectivity with two DisplayPort, one VGA, one DVI-D, two Gigabit Ethernet, one RS-232 port, one RS-232/422/485 port, one PS/2 Keyboard, one PS/2 Mouse port and independent Mic-in/ Line-in/ Line-out, the AEC-6877 provides extremely fast connections for enhanced efficiency with rich I/Os. The AEC-6877 offers two 6Gb/sec SATA connectors that can support RAID 0,1,5,10, and a CFast slot for external storage. Optional wireless features can be added via a mini-Card slot and additional functions can be added via one PCIe x4 or two PCI expansion slots. The powerful and passively cooled AEC-6877 embedded computer can operate in 0~60°C (with airflow) environments. Designed with a wide voltage input range of DC 9~30V and offering four types of power protection: Over-Voltage, Low-Voltage, Short Circuit and Surge Protection, the AEC-6877 is well protected to operate in harsh manufacturing environments with unsteady power supply or variance in grounding.
Applications
- Factory Automation
Machine Control
Data Processing
Features
- Intel Core Intel i7-3610QE, i5-2510E (Ivy Bridge)/ i7-2710QE(Sandy Bridge) and Celeron B810 Processor
Intel QM77 Chipset
Three Independent Video Output for DisplayPort x 2 + VGA or DVI
USB 3.0 x 4
PCI x 2 or PCI-Express[x4] x 1
Power Protection
- Over-Voltage Protection,
- Low Voltage Protection,
- Short Circuit Protection,
- Surge Protection (1000V DC)