Aaeon Systems Inc. 12.1" Rugged Touch Panel Computer With Intel Core i7/i5 Processor AGP-3125

Description
The AGP-3125 is equipped with the Intel® Core™ i5/i7 Processor with the Intel® Core™ QM57 Chipset. It offers I/O ports such as one RS-232, six USB 2.0, one Line-out/MIC-in/Line -in, one PS-2 for KB/Mouse, and one VI. There is also a 2.5" SATA Hard Disk Drive for storage. The AGP-3125 includes one Gigabit Ethernet along with two ports for fast Network connections. With a wide storage temperature of -20oC ~ 60oC, the AGP-3125 is able to adjust to a variety of temperatures. Applications Factory Control Center Railway Control Center Features 12.1" XGA (1024 x 768) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports 12.1" 500 Nits XGA LED Backlight; 12.1" 1000 Nits XGA LED Backlight Modular Design For CPU Board
Description
The AGP-3125 is equipped with the Intel® Core™ i5/i7 Processor with the Intel® Core™ QM57 Chipset. It offers I/O ports such as one RS-232, six USB 2.0, one Line-out/MIC-in/Line -in, one PS-2 for KB/Mouse, and one VI. There is also a 2.5" SATA Hard Disk Drive for storage. The AGP-3125 includes one Gigabit Ethernet along with two ports for fast Network connections. With a wide storage temperature of -20oC ~ 60oC, the AGP-3125 is able to adjust to a variety of temperatures. Applications Factory Control Center Railway Control Center Features 12.1" XGA (1024 x 768) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports 12.1" 500 Nits XGA LED Backlight; 12.1" 1000 Nits XGA LED Backlight Modular Design For CPU Board

Suppliers

Company
Product
Description
Supplier Links
12.1
Brea, CA, USA
12.1" Rugged Touch Panel Computer With Intel Core i7/i5 Processor
AGP-3125
12.1" Rugged Touch Panel Computer With Intel Core i7/i5 Processor AGP-3125
The AGP-3125 is equipped with the Intel® Core™ i5/i7 Processor with the Intel® Core™ QM57 Chipset. It offers I/O ports such as one RS-232, six USB 2.0, one Line-out/MIC-in/Line -in, one PS-2 for KB/Mouse, and one VI. There is also a 2.5" SATA Hard Disk Drive for storage. The AGP-3125 includes one Gigabit Ethernet along with two ports for fast Network connections. With a wide storage temperature of -20oC ~ 60oC, the AGP-3125 is able to adjust to a variety of temperatures. Applications Factory Control Center Railway Control Center Features 12.1" XGA (1024 x 768) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports 12.1" 500 Nits XGA LED Backlight; 12.1" 1000 Nits XGA LED Backlight Modular Design For CPU Board

The AGP-3125 is equipped with the Intel® Core™ i5/i7 Processor with the Intel® Core™ QM57 Chipset. It offers I/O ports such as one RS-232, six USB 2.0, one Line-out/MIC-in/Line-in, one PS-2 for KB/Mouse, and one VI. There is also a 2.5" SATA Hard Disk Drive for storage. The AGP-3125 includes one Gigabit Ethernet along with two ports for fast Network connections. With a wide storage temperature of -20oC ~ 60oC, the AGP-3125 is able to adjust to a variety of temperatures.

Applications

  • Factory Control Center
  • Railway Control Center

Features

  • 12.1" XGA (1024 x 768) TFT LCD Display
  • Intel Core i7/i5 Processor
  • Easy-To-Expand: Two PCI/PCIe Slots
  • IP-65 Aluminum Die Cast Front Bezel
  • Two Easy Access Front USB Ports
  • 12.1" 500 Nits XGA LED Backlight; 12.1" 1000 Nits XGA LED Backlight
  • Modular Design For CPU Board
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number AGP-3125
Product Name 12.1" Rugged Touch Panel Computer With Intel Core i7/i5 Processor
Display Size 12.1 inch (307.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
POLARIS PROFESSIONAL 17,3
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Industrial PCs - ARK1123C1902E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
ML100G-56 Fanless Intel Core Ultra Industrial NUC - ML100G-56 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125U Intel® Core™ Ultra 7 155U
Speed 1200 to 4800 MHz
Main Memory 96.00 GB
View Details