The AEC-6612 adopts the Intel® Atom D510 1.66GHz processor and DDR2 SODIMM system memory (up to 2 GB). The LCD/CRT controller of the unit has integrated into the Intel® Atom D510 and shares the system memory (up to 384MB). The AEC-6612 features rich I/O interfaces, and you can select two COM and two USB ports for a standard deployment or equip an optional six COM ports and six USB 2.0 ports for an advanced installation. For faster network communication, this model equips two Gigabit Ethernets to deal with high speed transmissions. The AEC-6612 is an ideal model to communicate with diverse devices simultaneously. The unit also features two PCI-Express Mini-Card slots that allow end users or VARs to flexibly integrate to existing systems and meet the requirements in demanding niche markets.
"This embedded controller is not only compact in size, which is perfect for space limited applications, but also deploys a 2.5†SATA Hard Disk Drive bay and a easy accessible CompactFlash Slot for large storage requirements. The passive heat-spreading system is patented technology based on the aluminum alloy chassis designed by AAEON. This embedded controller can multitask with optimized performance and low power consumption (based on the Intel® Atom D510 processor), and is risk free from cooling fan damage," said Owen Huang, the Product Manager of AAEON's Panel Appliance & Automation Division. The power on the AEC-6612 is a wide DC input range from 9 to 30V with ATX/ACPI power mode that can support Intel® Hyper Threading Technology for fully computing power of the Intel® Atom processor. On the other hand, customers can also choose the optional model with DC 12V input for cost-effective purposes.
Applications
Factory Automation
Vehicle
Marine
Features
Intel Atom D510 Processor
Up To COM x 6, USB x 6
Fanless Operation
9 ~ 30V DC Input (Optional)
PCI-Express Mini Card x 2
SATA Hard Disk Drive Bay Inside
ATX/ ACPI Power Mode
The AEC-6612 adopts the Intel® Atom D510 1.66GHz processor and DDR2 SODIMM system memory (up to 2 GB). The LCD/CRT controller of the unit has integrated into the Intel® Atom D510 and shares the system memory (up to 384MB). The AEC-6612 features rich I/O interfaces, and you can select two COM and two USB ports for a standard deployment or equip an optional six COM ports and six USB 2.0 ports for an advanced installation. For faster network communication, this model equips two Gigabit Ethernets to deal with high speed transmissions. The AEC-6612 is an ideal model to communicate with diverse devices simultaneously. The unit also features two PCI-Express Mini-Card slots that allow end users or VARs to flexibly integrate to existing systems and meet the requirements in demanding niche markets.
"This embedded controller is not only compact in size, which is perfect for space limited applications, but also deploys a 2.5†SATA Hard Disk Drive bay and a easy accessible CompactFlash Slot for large storage requirements. The passive heat-spreading system is patented technology based on the aluminum alloy chassis designed by AAEON. This embedded controller can multitask with optimized performance and low power consumption (based on the Intel® Atom D510 processor), and is risk free from cooling fan damage," said Owen Huang, the Product Manager of AAEON's Panel Appliance & Automation Division. The power on the AEC-6612 is a wide DC input range from 9 to 30V with ATX/ACPI power mode that can support Intel® Hyper Threading Technology for fully computing power of the Intel® Atom processor. On the other hand, customers can also choose the optional model with DC 12V input for cost-effective purposes.
Applications
- Factory Automation
- Vehicle
- Marine
Features
- Intel Atom D510 Processor
- Up To COM x 6, USB x 6
- Fanless Operation
- 9 ~ 30V DC Input (Optional)
- PCI-Express Mini Card x 2
- SATA Hard Disk Drive Bay Inside
- ATX/ ACPI Power Mode