Aaeon Systems Inc. Datasheets for Carrier Cards and Carrier Boards
Carrier cards and carrier boards are slotted so that other modules can be plugged into them. Carrier boards may be "slaves" (non-intelligent) or "intelligent."
Carrier Cards and Carrier Boards: Learn more
| Product Name | Notes |
|---|---|
| Applications Features Supports Qseven Module RJ-45 x 2, Support Gigabit Ethernet VGA, SDVO (Optional), Touch Screen, 18-bit Dual Channel LVDS Connector 2 Channel Audio SATA Port x 1, CompactFlash Type... | |
| The ECB-902M adopts the W83627HG-AW as its I/O chipset and features one RJ45 with 10/100Mbps Ethernet, one 24-bit DC LVDS/ 18/24-bit TTL/ TV-out/ VGA connector, four USB ports, and four... | |
| The ECB-910M adopts the ITE IT8712KX as its I/O chipset and features four serial ports, one parallel port, three USB ports, PS/2 keyboard and mouse, IrDA and 8-bit programmable digital... | |
| The ECB-916M is a microATX form factor board supporting Type 1 and Type 2 COM Express Modules. AAEON's standard carrier boards can be used in their default configuration or as... |