Aaeon Systems Inc. Advanced Mini-ITX System Controller With Intel Core 2 Duo/ Quad Processor AIS-Q450

Description
The AIS-Q450 and AIS-Q452 feature the Intel® CoreTM 2 Duo/Quad LGA 775 processor and supports dual-channel with two 240-pin DDRIII 800/1066 SDRAM (up to 4 GB). For the network connection, these two models are equipped with the Intel® 82567LM and Intel® 82574L that feature two PCI-Express 10/100/100Base-TX Ethernet communications. In addition, the 3.5" SATA Hard Disk Drive bay and optional CompactFlash Type II socket provide ample storage expansion. "The AIS-Q450 and AIS-Q452 are designed to target vertical applications, such as Digital Signage, Optical Inspection, and Automation Control. The high performance and stable quality make the AIS-Q450 and AIS-Q452 easy to install in multiple environments. The integrated Intel® graphics engine 4500, which supports dual view with VGA and DVI functions, allows for an excellent display and great audio features," said Taylor Wang, Product Manager of Industrial System Division of AAEON. "These two models deploy outstanding computing and graphic capabilities that are perfect for applying to multimedia and other vital applications." Taylor added. The AIS-Q450 and AIS-Q452 accommodate two COM ports and six USB 2.0 ports to offer flexible expansion abilities. The difference between the AIS-Q450 and AIS-Q452 are the expansion buses. The AIS-Q452 equips optional optical ROM: slim type combo/DVD-RW, and one PCI-Express(x16)and one PCI expansion. If you do not need these expansions, the AIS-Q450 will be your best option and also cut down costs. AAEON provides an array of products that are ideal choices for customers seeking to upgrade their existing systems or starting new projects. Applications Manufacture Automation Digital Signage X-Ray Machine Features Intel Core 2 Duo/Quad LGA775 Processor Dual-Channel DDR3 800/1066 Memory (Up To 4 GB) Intel Integrated Graphics Engine 4500 Supports Dual View With VGA & DVI Gigabit Ethernet x 2 3.5" SATA 3.0Gb/s Hard Disk Drive Bay x 1 USB2.0 x 6, COM x 2
Description
The AIS-Q450 and AIS-Q452 feature the Intel® CoreTM 2 Duo/Quad LGA 775 processor and supports dual-channel with two 240-pin DDRIII 800/1066 SDRAM (up to 4 GB). For the network connection, these two models are equipped with the Intel® 82567LM and Intel® 82574L that feature two PCI-Express 10/100/100Base-TX Ethernet communications. In addition, the 3.5" SATA Hard Disk Drive bay and optional CompactFlash Type II socket provide ample storage expansion. "The AIS-Q450 and AIS-Q452 are designed to target vertical applications, such as Digital Signage, Optical Inspection, and Automation Control. The high performance and stable quality make the AIS-Q450 and AIS-Q452 easy to install in multiple environments. The integrated Intel® graphics engine 4500, which supports dual view with VGA and DVI functions, allows for an excellent display and great audio features," said Taylor Wang, Product Manager of Industrial System Division of AAEON. "These two models deploy outstanding computing and graphic capabilities that are perfect for applying to multimedia and other vital applications." Taylor added. The AIS-Q450 and AIS-Q452 accommodate two COM ports and six USB 2.0 ports to offer flexible expansion abilities. The difference between the AIS-Q450 and AIS-Q452 are the expansion buses. The AIS-Q452 equips optional optical ROM: slim type combo/DVD-RW, and one PCI-Express(x16)and one PCI expansion. If you do not need these expansions, the AIS-Q450 will be your best option and also cut down costs. AAEON provides an array of products that are ideal choices for customers seeking to upgrade their existing systems or starting new projects. Applications Manufacture Automation Digital Signage X-Ray Machine Features Intel Core 2 Duo/Quad LGA775 Processor Dual-Channel DDR3 800/1066 Memory (Up To 4 GB) Intel Integrated Graphics Engine 4500 Supports Dual View With VGA & DVI Gigabit Ethernet x 2 3.5" SATA 3.0Gb/s Hard Disk Drive Bay x 1 USB2.0 x 6, COM x 2

Suppliers

Company
Product
Description
Supplier Links
Advanced Mini-ITX System Controller With Intel Core 2 Duo/ Quad Processor - AIS-Q450 - Aaeon Systems Inc.
Brea, CA, USA
Advanced Mini-ITX System Controller With Intel Core 2 Duo/ Quad Processor
AIS-Q450
Advanced Mini-ITX System Controller With Intel Core 2 Duo/ Quad Processor AIS-Q450
The AIS-Q450 and AIS-Q452 feature the Intel® CoreTM 2 Duo/Quad LGA 775 processor and supports dual-channel with two 240-pin DDRIII 800/1066 SDRAM (up to 4 GB). For the network connection, these two models are equipped with the Intel® 82567LM and Intel® 82574L that feature two PCI-Express 10/100/100Base-TX Ethernet communications. In addition, the 3.5" SATA Hard Disk Drive bay and optional CompactFlash Type II socket provide ample storage expansion. "The AIS-Q450 and AIS-Q452 are designed to target vertical applications, such as Digital Signage, Optical Inspection, and Automation Control. The high performance and stable quality make the AIS-Q450 and AIS-Q452 easy to install in multiple environments. The integrated Intel® graphics engine 4500, which supports dual view with VGA and DVI functions, allows for an excellent display and great audio features," said Taylor Wang, Product Manager of Industrial System Division of AAEON. "These two models deploy outstanding computing and graphic capabilities that are perfect for applying to multimedia and other vital applications." Taylor added. The AIS-Q450 and AIS-Q452 accommodate two COM ports and six USB 2.0 ports to offer flexible expansion abilities. The difference between the AIS-Q450 and AIS-Q452 are the expansion buses. The AIS-Q452 equips optional optical ROM: slim type combo/DVD-RW, and one PCI-Express(x16)and one PCI expansion. If you do not need these expansions, the AIS-Q450 will be your best option and also cut down costs. AAEON provides an array of products that are ideal choices for customers seeking to upgrade their existing systems or starting new projects. Applications Manufacture Automation Digital Signage X-Ray Machine Features Intel Core 2 Duo/Quad LGA775 Processor Dual-Channel DDR3 800/1066 Memory (Up To 4 GB) Intel Integrated Graphics Engine 4500 Supports Dual View With VGA & DVI Gigabit Ethernet x 2 3.5" SATA 3.0Gb/s Hard Disk Drive Bay x 1 USB2.0 x 6, COM x 2

The AIS-Q450 and AIS-Q452 feature the Intel® CoreTM 2 Duo/Quad LGA 775 processor and supports dual-channel with two 240-pin DDRIII 800/1066 SDRAM (up to 4 GB). For the network connection, these two models are equipped with the Intel® 82567LM and Intel® 82574L that feature two PCI-Express 10/100/100Base-TX Ethernet communications. In addition, the 3.5" SATA Hard Disk Drive bay and optional CompactFlash Type II socket provide ample storage expansion.

"The AIS-Q450 and AIS-Q452 are designed to target vertical applications, such as Digital Signage, Optical Inspection, and Automation Control. The high performance and stable quality make the AIS-Q450 and AIS-Q452 easy to install in multiple environments. The integrated Intel® graphics engine 4500, which supports dual view with VGA and DVI functions, allows for an excellent display and great audio features," said Taylor Wang, Product Manager of Industrial System Division of AAEON. "These two models deploy outstanding computing and graphic capabilities that are perfect for applying to multimedia and other vital applications." Taylor added.

The AIS-Q450 and AIS-Q452 accommodate two COM ports and six USB 2.0 ports to offer flexible expansion abilities. The difference between the AIS-Q450 and AIS-Q452 are the expansion buses. The AIS-Q452 equips optional optical ROM: slim type combo/DVD-RW, and one PCI-Express(x16)and one PCI expansion. If you do not need these expansions, the AIS-Q450 will be your best option and also cut down costs. AAEON provides an array of products that are ideal choices for customers seeking to upgrade their existing systems or starting new projects.

Applications

  • Manufacture Automation
  • Digital Signage
  • X-Ray Machine

Features

  • Intel Core 2 Duo/Quad LGA775 Processor
  • Dual-Channel DDR3 800/1066 Memory (Up To 4 GB)
  • Intel Integrated Graphics Engine 4500 Supports Dual View With VGA & DVI
  • Gigabit Ethernet x 2
  • 3.5" SATA 3.0Gb/s Hard Disk Drive Bay x 1
  • USB2.0 x 6, COM x 2
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number AIS-Q450
Product Name Advanced Mini-ITX System Controller With Intel Core 2 Duo/ Quad Processor
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL II - polaris professional 2 panel pc - BARTEC
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details