Aaeon Systems Inc. IP-67, 15" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor FOX-151

Description
Both the FOX-151 and FOX-81 adopt the Intel® AtomTM N270 processor (up to 1.6GHz) and DDRII SODIMM system memory (up to 2GB). The low power consumption is one of the key features on both these models. In addition, both units deploy flexible I/O connectors, which are IP-67 rated, water-proof connectors. AAEON specifically utilizes the M12 screw type connectors to prepare the FOX-151 and FOX-81 for severe environments and harsh applications. Both models also support optional 10/100/1000Base-TX Ethernet functions to provide faster network communication. Wireless LAN with dual internal antennas is an optional feature. "The FOX-151 and FOX-81 not only offers anti-freeze protection & water proof operation under inclement weather conditions, but also a vandal-proof display for public venue applications. The LCD Optical bonding on the FOX units allows for low reflection and high contrast ratio to increase sunlight readability. The design of the LCD bonding also offers vibration absorption advantages and anti-fogging, which are all advanced features of the FOX-151 and FOX-81" says Owen Huang, Product Manager of Panel Appliance and Automation Division at AAEON. "The FOX-151 and FOX-81 features 15" and 8.4" TFT-LCD bonding respectively. AAEON uses the day and night mode display for power saving purpose and all characteristics of the FOX-151 and FOX-81 are user-friendly oriented designs. The FOX-151 and FOX-81 offer mainstream operating systems, such as Windows Pro and Windows XP Embedded for easy OS compatibility. The LCD resolution of the FOX-151 is 1024 x 768 with 16.7M colors and 450nits luminance. The FOX-81 is 800 x 600 with 262K colors and typical 650 nits (450 nits luminance for different models). Both of the backlight MTBF is 50,000 hours. Applications in harsh environments require low power consumption and high performance, which is ideal for our FOX-151 and FOX-81. Industries such as marine, aviation, and outdoor kiosks could benefit from the entire FOX Product line. Applications Vehicle/ Transportation Food Industry Marine Outdoor KIOSK Features Onboard Intel Atom N270 1.6 GHz Processor IP-67 Water-Proof Sealing Enclosure Anti-Fog Design: Optical Bonding 15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT) Wide Temperature Support: -20oC ~ 55oC Backlight On/Off & Brightness Adjustment Optional Water-Proof WiFi/ GPRS/ GPS Connector
Description
Both the FOX-151 and FOX-81 adopt the Intel® AtomTM N270 processor (up to 1.6GHz) and DDRII SODIMM system memory (up to 2GB). The low power consumption is one of the key features on both these models. In addition, both units deploy flexible I/O connectors, which are IP-67 rated, water-proof connectors. AAEON specifically utilizes the M12 screw type connectors to prepare the FOX-151 and FOX-81 for severe environments and harsh applications. Both models also support optional 10/100/1000Base-TX Ethernet functions to provide faster network communication. Wireless LAN with dual internal antennas is an optional feature. "The FOX-151 and FOX-81 not only offers anti-freeze protection & water proof operation under inclement weather conditions, but also a vandal-proof display for public venue applications. The LCD Optical bonding on the FOX units allows for low reflection and high contrast ratio to increase sunlight readability. The design of the LCD bonding also offers vibration absorption advantages and anti-fogging, which are all advanced features of the FOX-151 and FOX-81" says Owen Huang, Product Manager of Panel Appliance and Automation Division at AAEON. "The FOX-151 and FOX-81 features 15" and 8.4" TFT-LCD bonding respectively. AAEON uses the day and night mode display for power saving purpose and all characteristics of the FOX-151 and FOX-81 are user-friendly oriented designs. The FOX-151 and FOX-81 offer mainstream operating systems, such as Windows Pro and Windows XP Embedded for easy OS compatibility. The LCD resolution of the FOX-151 is 1024 x 768 with 16.7M colors and 450nits luminance. The FOX-81 is 800 x 600 with 262K colors and typical 650 nits (450 nits luminance for different models). Both of the backlight MTBF is 50,000 hours. Applications in harsh environments require low power consumption and high performance, which is ideal for our FOX-151 and FOX-81. Industries such as marine, aviation, and outdoor kiosks could benefit from the entire FOX Product line. Applications Vehicle/ Transportation Food Industry Marine Outdoor KIOSK Features Onboard Intel Atom N270 1.6 GHz Processor IP-67 Water-Proof Sealing Enclosure Anti-Fog Design: Optical Bonding 15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT) Wide Temperature Support: -20oC ~ 55oC Backlight On/Off & Brightness Adjustment Optional Water-Proof WiFi/ GPRS/ GPS Connector

Suppliers

Company
Product
Description
Supplier Links
IP-67, 15
Brea, CA, USA
IP-67, 15" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor
FOX-151
IP-67, 15" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor FOX-151
Both the FOX-151 and FOX-81 adopt the Intel® AtomTM N270 processor (up to 1.6GHz) and DDRII SODIMM system memory (up to 2GB). The low power consumption is one of the key features on both these models. In addition, both units deploy flexible I/O connectors, which are IP-67 rated, water-proof connectors. AAEON specifically utilizes the M12 screw type connectors to prepare the FOX-151 and FOX-81 for severe environments and harsh applications. Both models also support optional 10/100/1000Base-TX Ethernet functions to provide faster network communication. Wireless LAN with dual internal antennas is an optional feature. "The FOX-151 and FOX-81 not only offers anti-freeze protection & water proof operation under inclement weather conditions, but also a vandal-proof display for public venue applications. The LCD Optical bonding on the FOX units allows for low reflection and high contrast ratio to increase sunlight readability. The design of the LCD bonding also offers vibration absorption advantages and anti-fogging, which are all advanced features of the FOX-151 and FOX-81" says Owen Huang, Product Manager of Panel Appliance and Automation Division at AAEON. "The FOX-151 and FOX-81 features 15" and 8.4" TFT-LCD bonding respectively. AAEON uses the day and night mode display for power saving purpose and all characteristics of the FOX-151 and FOX-81 are user-friendly oriented designs. The FOX-151 and FOX-81 offer mainstream operating systems, such as Windows Pro and Windows XP Embedded for easy OS compatibility. The LCD resolution of the FOX-151 is 1024 x 768 with 16.7M colors and 450nits luminance. The FOX-81 is 800 x 600 with 262K colors and typical 650 nits (450 nits luminance for different models). Both of the backlight MTBF is 50,000 hours. Applications in harsh environments require low power consumption and high performance, which is ideal for our FOX-151 and FOX-81. Industries such as marine, aviation, and outdoor kiosks could benefit from the entire FOX Product line. Applications Vehicle/ Transportation Food Industry Marine Outdoor KIOSK Features Onboard Intel Atom N270 1.6 GHz Processor IP-67 Water-Proof Sealing Enclosure Anti-Fog Design: Optical Bonding 15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT) Wide Temperature Support: -20oC ~ 55oC Backlight On/Off & Brightness Adjustment Optional Water-Proof WiFi/ GPRS/ GPS Connector

Both the FOX-151 and FOX-81 adopt the Intel® AtomTM N270 processor (up to 1.6GHz) and DDRII SODIMM system memory (up to 2GB). The low power consumption is one of the key features on both these models. In addition, both units deploy flexible I/O connectors, which are IP-67 rated, water-proof connectors. AAEON specifically utilizes the M12 screw type connectors to prepare the FOX-151 and FOX-81 for severe environments and harsh applications. Both models also support optional 10/100/1000Base-TX Ethernet functions to provide faster network communication. Wireless LAN with dual internal antennas is an optional feature.

"The FOX-151 and FOX-81 not only offers anti-freeze protection & water proof operation under inclement weather conditions, but also a vandal-proof display for public venue applications. The LCD Optical bonding on the FOX units allows for low reflection and high contrast ratio to increase sunlight readability. The design of the LCD bonding also offers vibration absorption advantages and anti-fogging, which are all advanced features of the FOX-151 and FOX-81" says Owen Huang, Product Manager of Panel Appliance and Automation Division at AAEON. "The FOX-151 and FOX-81 features 15" and 8.4" TFT-LCD bonding respectively. AAEON uses the day and night mode display for power saving purpose and all characteristics of the FOX-151 and FOX-81 are user-friendly oriented designs.

The FOX-151 and FOX-81 offer mainstream operating systems, such as Windows Pro and Windows XP Embedded for easy OS compatibility. The LCD resolution of the FOX-151 is 1024 x 768 with 16.7M colors and 450nits luminance. The FOX-81 is 800 x 600 with 262K colors and typical 650 nits (450 nits luminance for different models). Both of the backlight MTBF is 50,000 hours.

Applications in harsh environments require low power consumption and high performance, which is ideal for our FOX-151 and FOX-81. Industries such as marine, aviation, and outdoor kiosks could benefit from the entire FOX Product line.

Applications

  • Vehicle/ Transportation
  • Food Industry
  • Marine
  • Outdoor KIOSK

Features

  • Onboard Intel Atom N270 1.6 GHz Processor
  • IP-67 Water-Proof Sealing Enclosure
  • Anti-Fog Design: Optical Bonding
  • 15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT)
  • Wide Temperature Support: -20oC ~ 55oC
  • Backlight On/Off & Brightness Adjustment
  • Optional Water-Proof WiFi/ GPRS/ GPS Connector
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number FOX-151
Product Name IP-67, 15" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor
Display Size 15.0 inch (381.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 10.4
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details