Aaeon Systems Inc. Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
| Product Name | Notes |
|---|---|
| 3.5" SubCompact Board with AMD G-Series T56N/T40E/T40R Processor Applications Gaming & Entertainment Industrial Automation Digital Signage Features Onboard AMD G-Series T56N/T40E/T40R Processor AMD A50M SODIMM DDR3 1066/1333(T56N) up to 4GB... | |
| Applications Features Intel 2nd Generation Core i3/i5/i7 32nm LGA 1155 Processor Intel H61 Dual Channel DDR3 Memory DIMM Socket x 2 (Up to 16 GB) 10/100/1000Base-TX Ethernet x 2 Intel... | |
| Applications Industrial Automation Factory Automation Transportation Banking Machine ITS HMI Workstation Features Onboard Intel Atom D2550/N2600 1.86 GHz Processor Intel NM10 DDR3 800/1066 SODIMM x 1, Max. 4GB (D2550), 2GB... | |
| Applications Building Automation Factory Automation KIOSK Medical Equipment Panel PC Transportation Features Onboard VIA C7/ Eden ULV (V4 Bus) Series Processor VIA Eden (V4 Bus) + CX700M DIMM DDR2 400/533... | |
| EPIC-5536 supports onboard AMD Geode LX800/900 or optional LX700 processor. The chipset is AMD LX series and CS5536. Moreover, the model features 200-pin DDR SODIMM and system memory up to... | |
| EPIC-9456 accommodates socket 478-based Intel® Core 2 Duo/ Core Duo/ Celeron® M (65nm) processor that is up to 2.16GHz and the Front Side Bus is 533/667MHz. This model features 200-pin... | |
| EPIC-9457 Rev.A supports onboard Intel Atom N270 Processor processor. The chipset is Intel® 945GSE + ICH7M. Moreover, the model features 200-pin DDR SODIMM and system memory up to 2GB for... | |
| EPIC-9457 Rev.B supports onboard Intel Atom N270 1.6 GHz processor. The chipset is Intel® 945GSE + ICH7M. Moreover, the model features 200-pin DDR SODIMM and system memory up to 2GB... | |
| FSB-860B successfully employs Intel's most advanced 82845GV chipset, which supports high CPU frequencies up to the 3.06GHz Prescott with the front side bus running at 400MHz/533MHz. The FSB-860B supports Intel... | |
| FSB-868G supports dual channel DDRII 533/667 system memory up to 2GB. The VGA Controller of FSB-868G integrates Intel 945G chipset with core frequency up to 400MHz and integrates GMA950 2D/3D... | |
| GENE-5315 adopts optional onboard AMD Geode LX 800 and LX 700. The system memory is deployed with SODIMM DDR 333/400 up to 1GB. In addition, Realtek RTL8139DL supports two 10/100Base-TX... | |
| GENE-9310 features one DDR SODIMM that supports DDRII 400/533/667 up to 2GB. The VGA/ LCD controller integrated in the Mobile Intel 945GM Express chipset which supports dual view/simultaneous display on... | |
| GENE-CV05 is a fanless 3.5" embedded board with Intel® Atom D2550/N2800/N2600 processor and Intel® NM10 chipset for space constrained applications. Coming in at around 10 watts of power using the... | |
| GENE-CV05W2 is a Wide Temp fanless 3.5" embedded board with Intel® Atom N2600 processor and Intel® NM10 chipset for space constrained applications. Coming in at around 10 watts of power... | |
| GENE-LN05W1 Rev. B is a wide temp board capable of withstanding temperatures such as -4° F ~ 158 ° F (-20° C ~ +70 ° C) and is powered by... | |
| GENE-LN05W2 Rev. B is a wide temp board capable of withstanding temperatures such as -4° F ~ 158 ° F (-40° C ~ +85 ° C) and is powered by... | |
| GENE-TC05 is a new ultra low power embedded 3.5" SBC based on the Intel® Atom E680/E620 processor and Intel® EG20T PCH chipset. Furthermore, its I/O chipset is the Nuvoton W82627... | |
| GENE-TC05W2 is a wide temperature (-40°C ~ 80°C) WiTAS 2), ultra low power embedded 3.5" SBC based on the Intel® Atom E620T processor and Intel® EG20T PCH chipset. Furthermore, its... | |
| HSB-800I supports onboard DDR400 system memory up to 128MB with an AMDLX800 +CS5536 chipset. For the display function, the VGA controller is integrated to the AMD LX 800 processor that... | |
| PCM-5895 Rev.B adopts an onboard AMD Geode LX 800/900 processor. The AMD LX series processors are ideal for applications that require low power consumption and stable performance. The system memory... | |
| PCM-LN02 is a 8" x 5.75" Compact Form Factor Board that features Intel® Atom N455 or D525 Processors and ICH8M chipset. Since the Atom platform was created specifically for low-powered,... | |
| The EPIC-9457W1 supports Intel® Atom N270 1.6 GHz, FSB: 533/667 MHz processor with up to 200-pin DDR2 SODIMM sockets to support for 2GB of DDR3 DDR2 400/533 system memory. These... | |
| The EPIC-CV07 can be equipped with a choice of processors such as the Intel Atom processors D2550/N2600 supported by the Intel NM10 Express chipset. In addition, up to 4GB of... | |
| The EPIC-HD07 can be equipped with Onboard AMD G Series T56N/T44R/T40R Dual/Single supported by AMD G Series CPU + A55E chipset. In addition, up to 4GB of DDR3 memory is... | |
| The EPIC-QM57 supports Intel® Core i7/i5 processor with up to two 204-pin SODIMM sockets to support for 8GB of DDR3 800/1066 system memory. These features married up with the Intel® | |
| The FSB-865G successfully employs Intel most advanced 82865GV chipset, which supports high CPU frequencies up to 3.2 GHz with the front side bus running at 400/533/800MHz. FSB-865G supports Intel Hyper-Threading... | |
| The FSB-945G features the Intel® CoreTM 2 Duo / P4 /Celeron D processor and utilizes the Intel® LGA 775 CoreTM 2 Duo/Pentium® 4 CPU with high CPU core frequencies and... | |
| The FSB-960H adopts Intelfs dual-core processor at current speeds up to 3GHz with FSB 1333MHz to meet a wide range of performance requirements. In a PICMG 1.3 SHB Express form... | |
| The FSB-B75H, the first 3rd Generation Intel® Core i7/i5/i3 LGA1155 socket PICMG 1.3 full-size Single Board Computer (SBC) with onboard Intel® B75H chipset. This unique combination offers the highest in... | |
| The FSB-G41H utilizes the powerful Intel® CoreTM 2 Duo/CoreTM2 Quad / Pentium® D/Celeron® LGA775 Processers, with an impressive Front Side Bus (FSB) ranging from 800 to 1333 MHz. The Graphic... | |
| The GENE-5315 Subcompact board balance performance and cost in the embedded market. GENE-5315 adopts optional onboard AMD Geode LX 800 and LX 700. The system memory is deployed with SODIMM... | |
| The GENE-9455 comes with the Intel® Atom N270 processor 1.6GHz with a front side bus of 533MHz. A 200-pin SODIMM socket can be populated with up to 2GB of DDR2... | |
| The GENE-9655 adopts the Intel® GME965 + ICH8M chipset and has the Socket-P that can accept an Intel® Core 2 Duo/ Celeron® M (65nm) processor, such as the 2.2GHz T7500. | |
| The GENE-LN05 adopts the Intel® Atom N455/D525 Processor with Intel® ICH8M chipset. For the system memory, the GENE-LN05 supports up 4 GB For Intel Atom D525 and 2 GB for... | |
| The GENE-QM57 can support a 204-pin DDR3 SODIMM for up to 4GB of system memory. It has two SATA 3.0Gb/s interfaces and a CFast connector for operating system usage and... | |
| The GENE-QM67 is a 3.5" subcompact board with an on-board Intel® 2nd generation core i5 mobile/ celeron® processor, that supports SODIMM DDR3 1066/1333, Max. 8 GB, up to 24-bit dual-channel... | |
| The GENE-QM77 is a 3.5" Subcompact Board with an integrated 3rd generation Intel® Core i7 processor and mobile Intel® HM76 or Intel® QM77 Express chipset. The SODIMM socket supports up... | |
| The GENE-QM77 Rev. B is a 3.5" Subcompact Board with an integrated 3rd generation Intel® Core i7 processor and mobile Intel® HM76 or Intel® QM77 Express chipset. The SODIMM socket... | |
| The GENE-U15B features the Intel® Atom Z5x0P Processors as well as the US15WP controller hub chipset. The model can accept a 200-pin DDR2 400/533 SODIMM up to 2GB in capacity... | |
| The HSB-525I supports two 204-pin DDR3 800 MHz SODIMM up to 4 GB. For storage devices, HSB-525I has three SATA 3.0Gb/s ports, one CompactFlash Type II socket and one ATA100... | |
| The HSB-800P utilizes the AMD Geode CS5536 chipset and is powered by the AMD LX 800 processor. It comes equipped with 256MB DDR400 onboard RAM with an SODIMM socket that... | |
| The HSB-910I supports Intel® Pentium® M/ Celeron® M processors up to 1.8GHz with a FSB of 400MHz. Designed for support of both BGA and socket processor packages, the HSB-910I can... | |
| The HSB-945P utilizes the Intel® 945GSE and ICH7M chipset in order to support the Intel® AtomTM 1.6 GHz processor. The SBC has one SODIMM socket for one 200-pin DDR II... | |
| The HSB-965P utilizes the GME965 and ICH8M chipset, supporting Intel Core 2 Duo processors with a FSB of 533/667/800MHz. To achieve a balance of cost and performance, you may choose... | |
| The new low powered, ultra compact PICO-CV01 is powered by Intel® Atom N2600 Processor up to 1.6 GHz paired with Intel® Atom N2600 + NM10 chipset. The onboard SODIMM socket... | |
| The PCM-5895 Rev.A supports AMD Geode LX800 processors offering a wide range of performance, price and power. Memory support for up to 1GB of DDRII DIMM DDR 333/400. Dual 10/100/1000Base-TX... | |
| The PCM-9452 supports Intel Core 2 Duo/ Core Duo/ Core Solo/ Celeron M processors offering a wide range of performance, price and power. Memory support for up to 4GB of... | |
| The PICO-HD01 features the onboard AMD® G-Series processors which offer great graphics and 3D performance, offering an excellent choice for smart small form factor devices that delivers high quality video,... |