Aaeon Systems Inc. Fanless Embedded Box for EPIC-HD07 TKS-E21-HD07

Description
The TKS-E21-HD07 takes the EPIC-HD07 board to the next level of integration by delivering this powerful board in a fan-less Embedded Box (EmBox) system. With the Dual Core AMD G-series T56N/T40N Processor and the AMD A55E chipset, maximum performance levels are achieved. It has a 2.5" SATA Hard Disk Drive Bay to support SSD or magnetic media for ample storage. It offers two Realtek Gigabit Ethernet x 2 ports, six USB2.0 ports, six COM ports and 8-bit digital I/O. Additional expansion is available through the PCI Express Mini Card slot. The TKS-E21-HD07 also has an Excellent Thermal Solution. Applications Features Dual Core AMD G-series T56N/T40N Processor Excellent Graphic Performance DDR3 1066/1333MHz Up to 4GB Realtek Gigabit Ethernet x 2, Mini Card x 1, mSATA x 1 Low Profile 1U Height and The Weight Less Than 1.5Kg Easy Reconfiguration System Fanless With Excellent Thermal Solution Anti-Vibration Up to 1G (HDD, Random)
Description
The TKS-E21-HD07 takes the EPIC-HD07 board to the next level of integration by delivering this powerful board in a fan-less Embedded Box (EmBox) system. With the Dual Core AMD G-series T56N/T40N Processor and the AMD A55E chipset, maximum performance levels are achieved. It has a 2.5" SATA Hard Disk Drive Bay to support SSD or magnetic media for ample storage. It offers two Realtek Gigabit Ethernet x 2 ports, six USB2.0 ports, six COM ports and 8-bit digital I/O. Additional expansion is available through the PCI Express Mini Card slot. The TKS-E21-HD07 also has an Excellent Thermal Solution. Applications Features Dual Core AMD G-series T56N/T40N Processor Excellent Graphic Performance DDR3 1066/1333MHz Up to 4GB Realtek Gigabit Ethernet x 2, Mini Card x 1, mSATA x 1 Low Profile 1U Height and The Weight Less Than 1.5Kg Easy Reconfiguration System Fanless With Excellent Thermal Solution Anti-Vibration Up to 1G (HDD, Random)

Suppliers

Company
Product
Description
Supplier Links
Fanless Embedded Box for EPIC-HD07 - TKS-E21-HD07 - Aaeon Systems Inc.
Brea, CA, USA
Fanless Embedded Box for EPIC-HD07
TKS-E21-HD07
Fanless Embedded Box for EPIC-HD07 TKS-E21-HD07
The TKS-E21-HD07 takes the EPIC-HD07 board to the next level of integration by delivering this powerful board in a fan-less Embedded Box (EmBox) system. With the Dual Core AMD G-series T56N/T40N Processor and the AMD A55E chipset, maximum performance levels are achieved. It has a 2.5" SATA Hard Disk Drive Bay to support SSD or magnetic media for ample storage. It offers two Realtek Gigabit Ethernet x 2 ports, six USB2.0 ports, six COM ports and 8-bit digital I/O. Additional expansion is available through the PCI Express Mini Card slot. The TKS-E21-HD07 also has an Excellent Thermal Solution. Applications Features Dual Core AMD G-series T56N/T40N Processor Excellent Graphic Performance DDR3 1066/1333MHz Up to 4GB Realtek Gigabit Ethernet x 2, Mini Card x 1, mSATA x 1 Low Profile 1U Height and The Weight Less Than 1.5Kg Easy Reconfiguration System Fanless With Excellent Thermal Solution Anti-Vibration Up to 1G (HDD, Random)

The TKS-E21-HD07 takes the EPIC-HD07 board to the next level of integration by delivering this powerful board in a fan-less Embedded Box (EmBox) system. With the Dual Core AMD G-series T56N/T40N Processor and the AMD A55E chipset, maximum performance levels are achieved. It has a 2.5" SATA Hard Disk Drive Bay to support SSD or magnetic media for ample storage. It offers two Realtek Gigabit Ethernet x 2 ports, six USB2.0 ports, six COM ports and 8-bit digital I/O. Additional expansion is available through the PCI Express Mini Card slot. The TKS-E21-HD07 also has an Excellent Thermal Solution.

Applications

Features

  • Dual Core AMD G-series T56N/T40N Processor

  • Excellent Graphic Performance

  • DDR3 1066/1333MHz Up to 4GB

  • Realtek Gigabit Ethernet x 2, Mini Card x 1, mSATA x 1

  • Low Profile 1U Height and The Weight Less Than 1.5Kg

  • Easy Reconfiguration System

  • Fanless With Excellent Thermal Solution

  • Anti-Vibration Up to 1G (HDD, Random)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number TKS-E21-HD07
Product Name Fanless Embedded Box for EPIC-HD07
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details