The AEC-6611 features the Intel® Atom N270 processor, a DDR2 SODIMM system memory (up to 4GB), and deploys two Gigabit Ethernets for faster network connections. This last function allows the AEC-6611 to communicate with diverse devices at a high transfer rate. In addition, this model is equipped with one Mini-PCI and one Mini Card for expansion flexibility. The AEC-6611 supports rich I/O interfaces, such as four COM ports and four USB ports. You may also have an optional eight COM ports and two USB 2.0 ports as an alternative on the expansion I/O ports based on the system requirements.
Applications
Machine Controller
Building Automation
Features
Intel Atom N270 Processor
Up To COM x 8
Fanless Operation
9-30V DC Input (Optional)
Gigabit Ethernet x 2
SATA Hard Disk Drive Bay Inside
The AEC-6611 features the Intel® Atom N270 processor, a DDR2 SODIMM system memory (up to 4GB), and deploys two Gigabit Ethernets for faster network connections. This last function allows the AEC-6611 to communicate with diverse devices at a high transfer rate. In addition, this model is equipped with one Mini-PCI and one Mini Card for expansion flexibility. The AEC-6611 supports rich I/O interfaces, such as four COM ports and four USB ports. You may also have an optional eight COM ports and two USB 2.0 ports as an alternative on the expansion I/O ports based on the system requirements.
Applications
- Machine Controller
- Building Automation
Features
- Intel Atom N270 Processor
- Up To COM x 8
- Fanless Operation
- 9-30V DC Input (Optional)
- Gigabit Ethernet x 2
- SATA Hard Disk Drive Bay Inside