Aaeon Systems Inc. Datasheets for Industrial Chassis and Card Cages
Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
Industrial Chassis and Card Cages: Learn more
| Product Name | Notes |
|---|---|
| Applications Automation Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes Wallmount Or Desktop Applications... | |
| Applications Industrial control Factory Automation Industrial Automation Networking Security Gaming DVR / Surveillance Application Server Features 4U Height 19" Rackmount Chassis Standard Motherboard ATX, Micro ATX Form Factors 5.25" x... | |
| Applications Automation Industry Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features High Performance Half-size CPU Cards 4-slot PCISA/ ISA Bus Passive Backplanes Wallmount or Desktop Applications... | |
| Applications Factory Autoamtion Industrial Automation Network Security DVR/ Surveillance Storage/SAN/NAS Gaming Transportation/ITS Features 4U Height 19" Rackmount Chassis 14-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 AT/ATX Or Mini-Redundant Power... | |
| Applications Factory Autoamtion Industrial Automation Network Security Gaming DVR/Surveillance Application Server Features 4U Height 19" Rackmount Chassis 14-Slot ISA/PICMG Bus Passive Backplane Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25"... | |
| Applications Factory Automation Industrial Automation Network Security DVR/Surveillance Application Server Features 4U Height 19" Rackmount Chassis System Fan x 2 Support Cool Down CPU And Key Component Temperature Standard Motherboard... | |
| Applications Factory Automation Industrial Automation Network Security DVR/Surveillance Storage/SAN/NAS Gaming Transportation/ITS Features 4U 19" Rackmount Chassis 16-Slot ISA/PICMG Bus Passive Backplane 2+1 Redundant Or PS2 Power Supply One 5.25" CD-ROM... | |
| Applications Factory Automation Industrial Automation Network Security Telecom Application Server Features 2U Height 19" Rackmount Chassis 6-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX Power Up To 400W 5.25" x... | |
| Applications Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 6-Slot Wallmount Chassis 6-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 Power Supply Up To 400W... | |
| Applications Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 8-Slot Wallmount Chassis 8-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX And Mini-redundant Power Supplies 3.5"... | |
| AMC-263 comes with a 6-slot PICMG or an ISA backplane to maximize the high performance of Pentium 4 full-size CPU Cards. An ATX 12V power supply up to 300W is... | |
| The AMC-280M chassis offers one or two front panel 3.5" disk drive bays for Floppy Drives or Flash Card Readers and one front panel 5.25" disk drive bay for a... |