Aaeon Systems Inc. 8.4" SVGA LED LCD with Intel Atom N270 1.6 GHz Processor AHP-1081

Description
The AHP-1081 features the Intel® Atom™ N270 processor (up to 1.6 GHz) and includes the DDR2 SODIMM system memory (up to 2 GB). The LCD/CRT controller has been integrated in the processor and shares the system memory (up to 224 MB). This fanless touch panel unit supports two 10/100/1000Base-TX Ethernet communications to offer faster network transmission and deploys two USB 2.0 ports, one RS-232 COM port, one RS-232/422/485 port, and one VGA port for flexible expansion. In addition, the AHP-1081 provides one Mini-PCI for even further expansion. Applications Factory Automation Home Automation POS HMI Features Intel Atom N270 1.6GHz Onboard 8.4" 450 Nits SVGA LED Backlight Fanless Operation IP-65 Front Bezel Slim Design: 50 mm RFID / WiFi (Optional) Applications Factory Automation Home Automation POS HMI
Description
The AHP-1081 features the Intel® Atom™ N270 processor (up to 1.6 GHz) and includes the DDR2 SODIMM system memory (up to 2 GB). The LCD/CRT controller has been integrated in the processor and shares the system memory (up to 224 MB). This fanless touch panel unit supports two 10/100/1000Base-TX Ethernet communications to offer faster network transmission and deploys two USB 2.0 ports, one RS-232 COM port, one RS-232/422/485 port, and one VGA port for flexible expansion. In addition, the AHP-1081 provides one Mini-PCI for even further expansion. Applications Factory Automation Home Automation POS HMI Features Intel Atom N270 1.6GHz Onboard 8.4" 450 Nits SVGA LED Backlight Fanless Operation IP-65 Front Bezel Slim Design: 50 mm RFID / WiFi (Optional) Applications Factory Automation Home Automation POS HMI

Suppliers

Company
Product
Description
Supplier Links
8.4
Brea, CA, USA
8.4" SVGA LED LCD with Intel Atom N270 1.6 GHz Processor
AHP-1081
8.4" SVGA LED LCD with Intel Atom N270 1.6 GHz Processor AHP-1081
The AHP-1081 features the Intel® Atom™ N270 processor (up to 1.6 GHz) and includes the DDR2 SODIMM system memory (up to 2 GB). The LCD/CRT controller has been integrated in the processor and shares the system memory (up to 224 MB). This fanless touch panel unit supports two 10/100/1000Base-TX Ethernet communications to offer faster network transmission and deploys two USB 2.0 ports, one RS-232 COM port, one RS-232/422/485 port, and one VGA port for flexible expansion. In addition, the AHP-1081 provides one Mini-PCI for even further expansion. Applications Factory Automation Home Automation POS HMI Features Intel Atom N270 1.6GHz Onboard 8.4" 450 Nits SVGA LED Backlight Fanless Operation IP-65 Front Bezel Slim Design: 50 mm RFID / WiFi (Optional) Applications Factory Automation Home Automation POS HMI

The AHP-1081 features the Intel® Atom™ N270 processor (up to 1.6 GHz) and includes the DDR2 SODIMM system memory (up to 2 GB). The LCD/CRT controller has been integrated in the processor and shares the system memory (up to 224 MB). This fanless touch panel unit supports two 10/100/1000Base-TX Ethernet communications to offer faster network transmission and deploys two USB 2.0 ports, one RS-232 COM port, one RS-232/422/485 port, and one VGA port for flexible expansion. In addition, the AHP-1081 provides one Mini-PCI for even further expansion.

Applications

  • Factory Automation

  • Home Automation

  • POS

  • HMI

Features

  • Intel Atom N270 1.6GHz Onboard
  • 8.4" 450 Nits SVGA LED Backlight
  • Fanless Operation
  • IP-65 Front Bezel
  • Slim Design: 50 mm
  • RFID / WiFi (Optional)
  • Applications
  • Factory Automation
  • Home Automation
  • POS
  • HMI
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number AHP-1081
Product Name 8.4" SVGA LED LCD with Intel Atom N270 1.6 GHz Processor
Display Size 8.4 inch (213.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E 1.5GHz Quad core
View Details
2 suppliers
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details