FOX-151 REV. B -- IP-67, 15" MULTI-PURPOSE & WATER-PROOF PANEL PC WITH INTEL ATOM N270 PROCESSOR
Aaeon Systems Inc.
IP-67, 15" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor
FOX-151 Rev. B
Description
Applications
Vehicle/ Transportation
Food Industry
Marine
Outdoor KIOSK
Features
Onboard Intel Atom N270 1.6 GHz Processor
IP-67 Water-Proof Sealing Enclosure
Anti-Fog Design: Optical Bonding
15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT)
Wide Temperature Support: -20oC ~ 55oC
Backlight On/Off & Brightness Adjustment
Optional Water-Proof WiFi/ GPRS/ GPS Connector
Description
Applications
Vehicle/ Transportation
Food Industry
Marine
Outdoor KIOSK
Features
Onboard Intel Atom N270 1.6 GHz Processor
IP-67 Water-Proof Sealing Enclosure
Anti-Fog Design: Optical Bonding
15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT)
Wide Temperature Support: -20oC ~ 55oC
Backlight On/Off & Brightness Adjustment
Optional Water-Proof WiFi/ GPRS/ GPS Connector
Suppliers
IP-67, 15" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor
FOX-151 Rev. B
Applications
Vehicle/ Transportation
Food Industry
Marine
Outdoor KIOSK
Features
Onboard Intel Atom N270 1.6 GHz Processor
IP-67 Water-Proof Sealing Enclosure
Anti-Fog Design: Optical Bonding
15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT)
Wide Temperature Support: -20oC ~ 55oC
Backlight On/Off & Brightness Adjustment
Optional Water-Proof WiFi/ GPRS/ GPS Connector
Applications
- Vehicle/ Transportation
- Food Industry
- Marine
- Outdoor KIOSK
Features
- Onboard Intel Atom N270 1.6 GHz Processor
- IP-67 Water-Proof Sealing Enclosure
- Anti-Fog Design: Optical Bonding
- 15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT)
- Wide Temperature Support: -20oC ~ 55oC
- Backlight On/Off & Brightness Adjustment
- Optional Water-Proof WiFi/ GPRS/ GPS Connector
Supplier's Site
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
FOX-151 Rev. B |
|
Product Name
|
IP-67, 15" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor |
|
Display Size
|
15.0 inch (381.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
Computer Type
Tablet
Operating System
Microsoft®
Processor
Intel 386 Family
View Details