Aaeon Systems Inc. 18.5" Fanless Multi-Touch Window Computer With Intel® Core™ i7/i5 Processor ACP-5185

Description
The ACP-5185 has multiple OS Support, including Windows ® XP, Linux and Windows® 7. Multiple I/O ports, such as one RS-232, six USB 2.0, one Line-out, one VGA and one CompactFlash™, allows for versatile options. The ACP-5185 also incorporates a Mini Card slot for added expansion options. Its system memory boosts 2 DDR3 SODIMM, with a maximum of 4 GB. The ACP-5185 has a 2.5" SATA Hard Disk Drive, and a 10/100/1000 Base-TX and two RJ-45 for Ethernet. The ACP-5185 offers a variety of accessories for you to utilize, including a Smart Card Reader, RFID, MSR, Bluetooth, Skype Phone, Camera Support and a WiFi Antenna as well as Module for numerous options. The front bezel is IP-65/NEMA4, which helps keep the ACP-5185 free from dust and water. Its operating temperature from 0 C~ 40 C will let you keep the unit working under a wide range of environments. Its dependability through an assortment of surroundings makes it ideal for Digital Signage, Infotainment, Transportation Stations and Information Kiosks. Applications Multi-Touch Infotainment Retailer Features 18.5†WXGA (1366 x 768) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior Intel® Core™ i7/i5 Processor IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Description
The ACP-5185 has multiple OS Support, including Windows ® XP, Linux and Windows® 7. Multiple I/O ports, such as one RS-232, six USB 2.0, one Line-out, one VGA and one CompactFlash™, allows for versatile options. The ACP-5185 also incorporates a Mini Card slot for added expansion options. Its system memory boosts 2 DDR3 SODIMM, with a maximum of 4 GB. The ACP-5185 has a 2.5" SATA Hard Disk Drive, and a 10/100/1000 Base-TX and two RJ-45 for Ethernet. The ACP-5185 offers a variety of accessories for you to utilize, including a Smart Card Reader, RFID, MSR, Bluetooth, Skype Phone, Camera Support and a WiFi Antenna as well as Module for numerous options. The front bezel is IP-65/NEMA4, which helps keep the ACP-5185 free from dust and water. Its operating temperature from 0 C~ 40 C will let you keep the unit working under a wide range of environments. Its dependability through an assortment of surroundings makes it ideal for Digital Signage, Infotainment, Transportation Stations and Information Kiosks. Applications Multi-Touch Infotainment Retailer Features 18.5†WXGA (1366 x 768) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior Intel® Core™ i7/i5 Processor IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support

Suppliers

Company
Product
Description
Supplier Links
18.5
Brea, CA, USA
18.5" Fanless Multi-Touch Window Computer With Intel® Core™ i7/i5 Processor
ACP-5185
18.5" Fanless Multi-Touch Window Computer With Intel® Core™ i7/i5 Processor ACP-5185
The ACP-5185 has multiple OS Support, including Windows ® XP, Linux and Windows® 7. Multiple I/O ports, such as one RS-232, six USB 2.0, one Line-out, one VGA and one CompactFlash™, allows for versatile options. The ACP-5185 also incorporates a Mini Card slot for added expansion options. Its system memory boosts 2 DDR3 SODIMM, with a maximum of 4 GB. The ACP-5185 has a 2.5" SATA Hard Disk Drive, and a 10/100/1000 Base-TX and two RJ-45 for Ethernet. The ACP-5185 offers a variety of accessories for you to utilize, including a Smart Card Reader, RFID, MSR, Bluetooth, Skype Phone, Camera Support and a WiFi Antenna as well as Module for numerous options. The front bezel is IP-65/NEMA4, which helps keep the ACP-5185 free from dust and water. Its operating temperature from 0 C~ 40 C will let you keep the unit working under a wide range of environments. Its dependability through an assortment of surroundings makes it ideal for Digital Signage, Infotainment, Transportation Stations and Information Kiosks. Applications Multi-Touch Infotainment Retailer Features 18.5†WXGA (1366 x 768) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior Intel® Core™ i7/i5 Processor IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support

The ACP-5185 has multiple OS Support, including Windows ® XP, Linux and Windows® 7. Multiple I/O ports, such as one RS-232, six USB 2.0, one Line-out, one VGA and one CompactFlash™, allows for versatile options. The ACP-5185 also incorporates a Mini Card slot for added expansion options. Its system memory boosts 2 DDR3 SODIMM, with a maximum of 4 GB. The ACP-5185 has a 2.5" SATA Hard Disk Drive, and a 10/100/1000 Base-TX and two RJ-45 for Ethernet.


The ACP-5185 offers a variety of accessories for you to utilize, including a Smart Card Reader, RFID, MSR, Bluetooth, Skype Phone, Camera Support and a WiFi Antenna as well as Module for numerous options. The front bezel is IP-65/NEMA4, which helps keep the ACP-5185 free from dust and water. Its operating temperature from 0 C~ 40 C will let you keep the unit working under a wide range of environments. Its dependability through an assortment of surroundings makes it ideal for Digital Signage, Infotainment, Transportation Stations and Information Kiosks.

Applications

  • Multi-Touch
  • Infotainment
  • Retailer

Features

  • 18.5†WXGA (1366 x 768) Fanless TFT LCD Display
  • Easy-To-Clean: Multi-Touch Window Design (Two-Point)
  • Superior Intel® Core™ i7/i5 Processor
  • IPX1 100% Water-Proof
  • Anti-Scratch Surface (7H Hardness)
  • Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number ACP-5185
Product Name 18.5" Fanless Multi-Touch Window Computer With Intel® Core™ i7/i5 Processor
Display Size 18.5 inch (469.90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 6.0 inch (152.40 mm)
Operating System Google®
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details