The AEC-6930 supports Intel® CoreTM 2 Duo 1.6GHz (L7500) processor with two DDRII SDRAM SODIMM system memory (up to 4GB). It features versatile I/O interfaces such as four COMs and four USB 2.0 ports. It also features two PCI and two PCMCIA slots and CompactFlash and SATA/IDE Hard Disk Drive storage for large data access. The four Gigabit Ethernet ports offer a fast network connection that can deliver high-speed network communication.
"The AEC-6930 has several key feature designs: MXM Graphic Expansion (optional), four Gigabit Ethernet connections, and two PCMCIA slots. These are specially designed for high-end display control applications such as Factory Automation, Video Surveillance, Machine Controller, KIOSK PC, Medical, and Data analyzer. The AAEON BOXER series is well known for the heat spreading design, and the AEC-6930 definitely follows suit with the patented heat spreading rugged aluminum alloy chassis design. The heat generated during operation can be easily extinguished." - Linux Wang, Product Manager of AAEON's Panel Appliance & Automation Division.
The AEC-6930 is ideally suitable for multi-media and high-end display control applications. The unit offers a DVI-I port which allows VGA function by a Y cable and supports MXM Graphic Expansion. If you are looking for a high performance embedded control platform, the AEC-6930 should definitely be considered for your next project
Applications
Machine Control
Data Processing
Fleet Management
Data Management
Features
Intel Core 2 Duo L7500 1.6 GHz Processor
DDR2 SODIMM x 2, Max. 2 GB
COM x 4, USB2.0 x 4
Gigabit Ethernet, RJ-45 x 4
SATA/ IDE Interfaces
DVI-I x 1 (VGA By Y Cable)
MXM Support
ATX Power Function
The AEC-6930 supports Intel® CoreTM 2 Duo 1.6GHz (L7500) processor with two DDRII SDRAM SODIMM system memory (up to 4GB). It features versatile I/O interfaces such as four COMs and four USB 2.0 ports. It also features two PCI and two PCMCIA slots and CompactFlash and SATA/IDE Hard Disk Drive storage for large data access. The four Gigabit Ethernet ports offer a fast network connection that can deliver high-speed network communication.
"The AEC-6930 has several key feature designs: MXM Graphic Expansion (optional), four Gigabit Ethernet connections, and two PCMCIA slots. These are specially designed for high-end display control applications such as Factory Automation, Video Surveillance, Machine Controller, KIOSK PC, Medical, and Data analyzer. The AAEON BOXER series is well known for the heat spreading design, and the AEC-6930 definitely follows suit with the patented heat spreading rugged aluminum alloy chassis design. The heat generated during operation can be easily extinguished." - Linux Wang, Product Manager of AAEON's Panel Appliance & Automation Division.
The AEC-6930 is ideally suitable for multi-media and high-end display control applications. The unit offers a DVI-I port which allows VGA function by a Y cable and supports MXM Graphic Expansion. If you are looking for a high performance embedded control platform, the AEC-6930 should definitely be considered for your next project
Applications
- Machine Control
- Data Processing
- Fleet Management
- Data Management
Features
- Intel Core 2 Duo L7500 1.6 GHz Processor
- DDR2 SODIMM x 2, Max. 2 GB
- COM x 4, USB2.0 x 4
- Gigabit Ethernet, RJ-45 x 4
- SATA/ IDE Interfaces
- DVI-I x 1 (VGA By Y Cable)
- MXM Support
- ATX Power Function