Aaeon Systems Inc. Fanless Embedded Controller With 3rd Generation Intel® Core™ i7/i5 processor AEC-6637

Description
The AEC-6637 fanless embedded computer, the most compact and powerful model of its kind powered by the 3rd Generation Intel® Core™ i7/ i5 processor. Also featured is the latest Tri-Gate transistors and 22nm technology, with integrated HD4000 graphics that nearly doubles the graphics performance over its predecessor, complimented by the latest Intel® QM77 chipset offering more I/O interfaces and faster connectivity. High performance and the fastest connectivity, the AEC-6637 serve performance demanding applications such as industrial automation, building automation and transportation markets which typically have space constraints. The AEC-6637 comes with a DDR3 1066/1333/1600MHz SODIMM slot to support a maximum of 8GB of memory. Featuring superior connectivity with two 5 Gb/sec USB3.0 ports, one Full HD display via VGA, two Gigabit Ethernet, three RS-232 ports, one RS-232/422/485 port, one Line-out, the AEC-6877 provides extremely fast connections for enhanced efficiency with rich I/Os. The AEC-6637 offers a 6 Gb/sec SATAIII connector that can support a 2.5†HDD for storage and also offers a CFast slot that can support Cfast card for storage. Optional wireless features can be added via a PCIe 3.0 mini-Card slot that supports 802.11b/g/n and Bluetooth™ 3.0. The powerful and passively cooled AEC-6637 embedded computer can operate in -10~60°C (with airflow) environments. Designed with a wide voltage input range of DC 9~30V and offering four types of power protection: Over-Voltage, Low-Voltage, Short Circuit and Surge Protection, the AEC-6637 is well protected to operate in harsh environments that have unsteady power supply or variance in grounding. Applications Machine Control Data Processing Fleet Management Data Management Features Intel® 3rd Generation CPU Support, Core™ i7-3610QE, Core™ i5-3610ME Intel® QM77 Chipset Intel® HD Graphics 4000 COM x 4 USB3.0 x 2 USB2.0 x 2 VGA x 1 Gigabit Ethernet x 2 2.5" SATA 3 Hard Disk Drive Bay Fanless Operation
Description
The AEC-6637 fanless embedded computer, the most compact and powerful model of its kind powered by the 3rd Generation Intel® Core™ i7/ i5 processor. Also featured is the latest Tri-Gate transistors and 22nm technology, with integrated HD4000 graphics that nearly doubles the graphics performance over its predecessor, complimented by the latest Intel® QM77 chipset offering more I/O interfaces and faster connectivity. High performance and the fastest connectivity, the AEC-6637 serve performance demanding applications such as industrial automation, building automation and transportation markets which typically have space constraints. The AEC-6637 comes with a DDR3 1066/1333/1600MHz SODIMM slot to support a maximum of 8GB of memory. Featuring superior connectivity with two 5 Gb/sec USB3.0 ports, one Full HD display via VGA, two Gigabit Ethernet, three RS-232 ports, one RS-232/422/485 port, one Line-out, the AEC-6877 provides extremely fast connections for enhanced efficiency with rich I/Os. The AEC-6637 offers a 6 Gb/sec SATAIII connector that can support a 2.5†HDD for storage and also offers a CFast slot that can support Cfast card for storage. Optional wireless features can be added via a PCIe 3.0 mini-Card slot that supports 802.11b/g/n and Bluetooth™ 3.0. The powerful and passively cooled AEC-6637 embedded computer can operate in -10~60°C (with airflow) environments. Designed with a wide voltage input range of DC 9~30V and offering four types of power protection: Over-Voltage, Low-Voltage, Short Circuit and Surge Protection, the AEC-6637 is well protected to operate in harsh environments that have unsteady power supply or variance in grounding. Applications Machine Control Data Processing Fleet Management Data Management Features Intel® 3rd Generation CPU Support, Core™ i7-3610QE, Core™ i5-3610ME Intel® QM77 Chipset Intel® HD Graphics 4000 COM x 4 USB3.0 x 2 USB2.0 x 2 VGA x 1 Gigabit Ethernet x 2 2.5" SATA 3 Hard Disk Drive Bay Fanless Operation

Suppliers

Company
Product
Description
Supplier Links
Fanless Embedded Controller With 3rd Generation Intel® Core™ i7/i5 processor - AEC-6637 - Aaeon Systems Inc.
Brea, CA, USA
Fanless Embedded Controller With 3rd Generation Intel® Core™ i7/i5 processor
AEC-6637
Fanless Embedded Controller With 3rd Generation Intel® Core™ i7/i5 processor AEC-6637
The AEC-6637 fanless embedded computer, the most compact and powerful model of its kind powered by the 3rd Generation Intel® Core™ i7/ i5 processor. Also featured is the latest Tri-Gate transistors and 22nm technology, with integrated HD4000 graphics that nearly doubles the graphics performance over its predecessor, complimented by the latest Intel® QM77 chipset offering more I/O interfaces and faster connectivity. High performance and the fastest connectivity, the AEC-6637 serve performance demanding applications such as industrial automation, building automation and transportation markets which typically have space constraints. The AEC-6637 comes with a DDR3 1066/1333/1600MHz SODIMM slot to support a maximum of 8GB of memory. Featuring superior connectivity with two 5 Gb/sec USB3.0 ports, one Full HD display via VGA, two Gigabit Ethernet, three RS-232 ports, one RS-232/422/485 port, one Line-out, the AEC-6877 provides extremely fast connections for enhanced efficiency with rich I/Os. The AEC-6637 offers a 6 Gb/sec SATAIII connector that can support a 2.5†HDD for storage and also offers a CFast slot that can support Cfast card for storage. Optional wireless features can be added via a PCIe 3.0 mini-Card slot that supports 802.11b/g/n and Bluetooth™ 3.0. The powerful and passively cooled AEC-6637 embedded computer can operate in -10~60°C (with airflow) environments. Designed with a wide voltage input range of DC 9~30V and offering four types of power protection: Over-Voltage, Low-Voltage, Short Circuit and Surge Protection, the AEC-6637 is well protected to operate in harsh environments that have unsteady power supply or variance in grounding. Applications Machine Control Data Processing Fleet Management Data Management Features Intel® 3rd Generation CPU Support, Core™ i7-3610QE, Core™ i5-3610ME Intel® QM77 Chipset Intel® HD Graphics 4000 COM x 4 USB3.0 x 2 USB2.0 x 2 VGA x 1 Gigabit Ethernet x 2 2.5" SATA 3 Hard Disk Drive Bay Fanless Operation

The AEC-6637 fanless embedded computer, the most compact and powerful model of its kind powered by the 3rd Generation Intel® Core™ i7/ i5 processor. Also featured is the latest Tri-Gate transistors and 22nm technology, with integrated HD4000 graphics that nearly doubles the graphics performance over its predecessor, complimented by the latest Intel® QM77 chipset offering more I/O interfaces and faster connectivity. High performance and the fastest connectivity, the AEC-6637 serve performance demanding applications such as industrial automation, building automation and transportation markets which typically have space constraints.

The AEC-6637 comes with a DDR3 1066/1333/1600MHz SODIMM slot to support a maximum of 8GB of memory. Featuring superior connectivity with two 5 Gb/sec USB3.0 ports, one Full HD display via VGA, two Gigabit Ethernet, three RS-232 ports, one RS-232/422/485 port, one Line-out, the AEC-6877 provides extremely fast connections for enhanced efficiency with rich I/Os. The AEC-6637 offers a 6 Gb/sec SATAIII connector that can support a 2.5†HDD for storage and also offers a CFast slot that can support Cfast card for storage. Optional wireless features can be added via a PCIe 3.0 mini-Card slot that supports 802.11b/g/n and Bluetooth™ 3.0. The powerful and passively cooled AEC-6637 embedded computer can operate in -10~60°C (with airflow) environments. Designed with a wide voltage input range of DC 9~30V and offering four types of power protection: Over-Voltage, Low-Voltage, Short Circuit and Surge Protection, the AEC-6637 is well protected to operate in harsh environments that have unsteady power supply or variance in grounding.

Applications


  • Machine Control

  • Data Processing

  • Fleet Management

  • Data Management

Features

  • Intel® 3rd Generation CPU Support, Core™ i7-3610QE, Core™ i5-3610ME

  • Intel® QM77 Chipset

  • Intel® HD Graphics 4000

  • COM x 4

  • USB3.0 x 2 USB2.0 x 2

  • VGA x 1

  • Gigabit Ethernet x 2

  • 2.5" SATA 3 Hard Disk Drive Bay

  • Fanless Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Ruggedized Computers
Product Number AEC-6637
Product Name Fanless Embedded Controller With 3rd Generation Intel® Core™ i7/i5 processor
General Features Ruggedized
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details
Modular Compact Embedded Box PC with 6th/7th Gen Intel® Core™ i CPU - UNO-2484G-6731BE - Advantech
Specs
General Features Ruggedized
Operating System Microsoft® Windows 10 LTSC, Linux
Processor Intel 386 Family; 6th Gen. Intel® Core™ i7-6600U 2.6 GHz Dual-Core
View Details
2 suppliers
Karbon 700-SE High-Performance Rugged Edge Computer - K700-SE-2 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium ; Intel Xeon
View Details
Rugged Terabyte Mass Data Storage Unit - MDSU - Rugged Information Technology
Specs
Mounting / Configuration Rack
General Features Ruggedized
Operating System Linux; Microsoft®
View Details