The AEC-6625 features the support of the Intel® QM57 chipset and 204-pin DDR3 SODIMM system memory to enable max performance. It supports both DVI-D and VGA inputs to give rich and vibrant displays. For more efficient communication, there are two Ethernet ports, six USB ports, a 2.5" SATA Hard Disk Drive bay, and up to four COMs so that communication is never an issue. One of the most attractive features of the AEC-6625 is the fact that it is fanless, thus reducing noise level. Its operating temperature stays between -4oF ~ 140oF (-20oC ~ 60oC) with airflow, and -4oF ~ 122oF (-20oC ~ 50oC) with no airflow.
"This embedded controller incorporates the high end processing power without the use of a motorized fan. The passive heat spreading system is patented technology based on the aluminum alloy chassis designed by AAEON. This embedded controller can multitask with optimized performance (Intel® QM57 Chipset), and is risk free from cooling fan damage," said Owen Huang, Product Manager of AAEON's Panel Appliance & Automation Division. The power on the AEC-6625 is a wide DC input range from 9 to 30V for a variety of application needs.
The AEC-6625 is compatible with common operating systems such as Windows® XP Embedded, Windows® XP, and Windows® 7 Support. Key application areas include factory control, building automation, Marine, vehicle, traffic light system, and machine automation. For more product information, please go to www.aaeon.com or contact AAEON's regional sales representatives for further assistance.
Applications
Factory Automation
Vehicle
Marine
Features
Intel QM57 Chipset
Supports DVI-D x 1,VGA x 1
Up to COM x 4
Up to USB x 6
Fanless Operation
Gigabit Ethernet x 2
SATA Hard Disk Drive Bay
ATX/ ACPI Power Mode
PCI-104 Expansion (Optional)
The AEC-6625 features the support of the Intel® QM57 chipset and 204-pin DDR3 SODIMM system memory to enable max performance. It supports both DVI-D and VGA inputs to give rich and vibrant displays. For more efficient communication, there are two Ethernet ports, six USB ports, a 2.5" SATA Hard Disk Drive bay, and up to four COMs so that communication is never an issue. One of the most attractive features of the AEC-6625 is the fact that it is fanless, thus reducing noise level. Its operating temperature stays between -4oF ~ 140oF (-20oC ~ 60oC) with airflow, and -4oF ~ 122oF (-20oC ~ 50oC) with no airflow.
"This embedded controller incorporates the high end processing power without the use of a motorized fan. The passive heat spreading system is patented technology based on the aluminum alloy chassis designed by AAEON. This embedded controller can multitask with optimized performance (Intel® QM57 Chipset), and is risk free from cooling fan damage," said Owen Huang, Product Manager of AAEON's Panel Appliance & Automation Division. The power on the AEC-6625 is a wide DC input range from 9 to 30V for a variety of application needs.
The AEC-6625 is compatible with common operating systems such as Windows® XP Embedded, Windows® XP, and Windows® 7 Support. Key application areas include factory control, building automation, Marine, vehicle, traffic light system, and machine automation. For more product information, please go to www.aaeon.com or contact AAEON's regional sales representatives for further assistance.
Applications
- Factory Automation
- Vehicle
- Marine
Features
- Intel QM57 Chipset
- Supports DVI-D x 1,VGA x 1
- Up to COM x 4
- Up to USB x 6
- Fanless Operation
- Gigabit Ethernet x 2
- SATA Hard Disk Drive Bay
- ATX/ ACPI Power Mode
- PCI-104 Expansion (Optional)