Aaeon Systems Inc. 15" Rugged Touch Panel Computer With Intel Core i7/i5 Processor AGP-3155

Description
The AGP-3155 is equipped with the powerful Intel® Core™ i7/i5 Processor and features an integrated LCD/CRT Controller in the Intel® QM57 chipset. For plenty of memory, there are two DDR3 800/1066MHz SODIMM (up to 8 GB). For more expansion, there is a Mini Card and two PCI or two PCIe slots. These PCI/PCIe Slots make the Panel PC Easy-to-Expand. This unit also offers a Gigabit Ethernet and I/O Ports, such as two RS-232, one RS-232/422/485, six USB 2.0, one Line-Out/MIC-in/Line -in, and one DVI for flexible expansions. The SSD has two 3.5" SATA Hard Disk Drives, with an optional Slim DVD-Combo. The IP-65 Aluminum Die Cast Front Bezel keeps the AGP-3155 design water-proof and makes the AGP-3155 an ideal solution for harsh environments. Applications Factory Control Center Railway Control Center Features 15" XGA (1024 x 768) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports 15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight Modular Design For CPU Board
Description
The AGP-3155 is equipped with the powerful Intel® Core™ i7/i5 Processor and features an integrated LCD/CRT Controller in the Intel® QM57 chipset. For plenty of memory, there are two DDR3 800/1066MHz SODIMM (up to 8 GB). For more expansion, there is a Mini Card and two PCI or two PCIe slots. These PCI/PCIe Slots make the Panel PC Easy-to-Expand. This unit also offers a Gigabit Ethernet and I/O Ports, such as two RS-232, one RS-232/422/485, six USB 2.0, one Line-Out/MIC-in/Line -in, and one DVI for flexible expansions. The SSD has two 3.5" SATA Hard Disk Drives, with an optional Slim DVD-Combo. The IP-65 Aluminum Die Cast Front Bezel keeps the AGP-3155 design water-proof and makes the AGP-3155 an ideal solution for harsh environments. Applications Factory Control Center Railway Control Center Features 15" XGA (1024 x 768) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports 15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight Modular Design For CPU Board

Suppliers

Company
Product
Description
Supplier Links
15
Brea, CA, USA
15" Rugged Touch Panel Computer With Intel Core i7/i5 Processor
AGP-3155
15" Rugged Touch Panel Computer With Intel Core i7/i5 Processor AGP-3155
The AGP-3155 is equipped with the powerful Intel® Core™ i7/i5 Processor and features an integrated LCD/CRT Controller in the Intel® QM57 chipset. For plenty of memory, there are two DDR3 800/1066MHz SODIMM (up to 8 GB). For more expansion, there is a Mini Card and two PCI or two PCIe slots. These PCI/PCIe Slots make the Panel PC Easy-to-Expand. This unit also offers a Gigabit Ethernet and I/O Ports, such as two RS-232, one RS-232/422/485, six USB 2.0, one Line-Out/MIC-in/Line -in, and one DVI for flexible expansions. The SSD has two 3.5" SATA Hard Disk Drives, with an optional Slim DVD-Combo. The IP-65 Aluminum Die Cast Front Bezel keeps the AGP-3155 design water-proof and makes the AGP-3155 an ideal solution for harsh environments. Applications Factory Control Center Railway Control Center Features 15" XGA (1024 x 768) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports 15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight Modular Design For CPU Board

The AGP-3155 is equipped with the powerful Intel® Core™ i7/i5 Processor and features an integrated LCD/CRT Controller in the Intel® QM57 chipset. For plenty of memory, there are two DDR3 800/1066MHz SODIMM (up to 8 GB). For more expansion, there is a Mini Card and two PCI or two PCIe slots. These PCI/PCIe Slots make the Panel PC Easy-to-Expand. This unit also offers a Gigabit Ethernet and I/O Ports, such as two RS-232, one RS-232/422/485, six USB 2.0, one Line-Out/MIC-in/Line-in, and one DVI for flexible expansions. The SSD has two 3.5" SATA Hard Disk Drives, with an optional Slim DVD-Combo. The IP-65 Aluminum Die Cast Front Bezel keeps the AGP-3155 design water-proof and makes the AGP-3155 an ideal solution for harsh environments.

Applications

  • Factory Control Center
  • Railway Control Center

Features

  • 15" XGA (1024 x 768) TFT LCD Display
  • Intel Core i7/i5 Processor
  • Easy-To-Expand: Two PCI/PCIe Slots
  • IP-65 Aluminum Die Cast Front Bezel
  • Two Easy Access Front USB Ports
  • 15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight
  • Modular Design For CPU Board
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number AGP-3155
Product Name 15" Rugged Touch Panel Computer With Intel Core i7/i5 Processor
Display Size 15.0 inch (381.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
19
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Atom™ x6425E 2.0GHz Quad-Core
View Details
2 suppliers
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details