FOX-121 -- IP-67 12.1" MULTI-PURPOSE & WATER-PROOF PANEL PC WITH INTEL ATOM N270 1.6 GHZ PROCESSOR
Aaeon Systems Inc.
IP-67 12.1" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 1.6 GHz Processor
FOX-121
Description
Applications
Vehicle/ Transportation
Food Industry
Marine
Outdoor KIOSK
Features
Onboard Intel Atom N270 1.6 GHz
IP-67 Water-Proof
12.1" 500 Nits XGA LED Backlight (FOX-121HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-121STT)
Fanless Operation
Backlight On/Off & Brightness Adjustment, Min. 10 Nits
Water-Proof WiFi, GPRS, GPS (Optional)
Description
Applications
Vehicle/ Transportation
Food Industry
Marine
Outdoor KIOSK
Features
Onboard Intel Atom N270 1.6 GHz
IP-67 Water-Proof
12.1" 500 Nits XGA LED Backlight (FOX-121HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-121STT)
Fanless Operation
Backlight On/Off & Brightness Adjustment, Min. 10 Nits
Water-Proof WiFi, GPRS, GPS (Optional)
Suppliers
IP-67 12.1" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 1.6 GHz Processor
FOX-121
Applications
Vehicle/ Transportation
Food Industry
Marine
Outdoor KIOSK
Features
Onboard Intel Atom N270 1.6 GHz
IP-67 Water-Proof
12.1" 500 Nits XGA LED Backlight (FOX-121HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-121STT)
Fanless Operation
Backlight On/Off & Brightness Adjustment, Min. 10 Nits
Water-Proof WiFi, GPRS, GPS (Optional)
Applications
- Vehicle/ Transportation
- Food Industry
- Marine
- Outdoor KIOSK
Features
- Onboard Intel Atom N270 1.6 GHz
- IP-67 Water-Proof
- 12.1" 500 Nits XGA LED Backlight (FOX-121HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-121STT)
- Fanless Operation
- Backlight On/Off & Brightness Adjustment, Min. 10 Nits
- Water-Proof WiFi, GPRS, GPS (Optional)
Supplier's Site
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
FOX-121 |
|
Product Name
|
IP-67 12.1" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 1.6 GHz Processor |
|
Display Size
|
12.1 inch (307.34 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
Computer Type
Tablet
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Operating System
Microsoft®
General Features
Touch Screen
View Details