Aaeon Systems Inc. 10.2" Rugged Tablet Computer RTC-1000A

Description
The RTC-1000 series has two models (RTC-1000A and RTC-1000D). The only difference between these two models is the processor. The RTC-1000A features the Intel Atom N270 1.6GHz processor and the RTC-1000D features Intel Core Duo U2500 1.2GHz/ Celeron M 423 1.0GHz ULV processors. Both models are equipped with one 200-pin DDR II SODIMM socket (up to 2GB) and the system memory is optional based on your needs. In addition, the RTC-1000A/RTC-1000D offers flexible I/O and storages such as two USB 2.0, one Mini USB, one RS-232, PCMCIA, two internal Mini Card, and one CompactFlash Slot for versatile expansions. "The RTC-1000A/RTC-1000D is sealed to IP-65 specification. It is built from the ground up to withstand water, dust, vibration and drops, as well as the harsh environments it is utilized in. This model deploys 10.2" WSVGA (1024 x 600) 16:9 TFT LCD display with LED backlight that can be viewed in wide angles and are sunlight readable with a patented AOT (Advanced Optibond Technology) touch screen. This advanced technology is for display impact protection that is often required by rugged applications," -- Howard Hu, Product Manager of R & D Center, AAEON. "In addition, built-in handwriting recognition and numeric keypad and programmable function keys on the front panel are all user friendly features of the RTC-1000A/RTC-1000D. Another unique design is the Finger Print Reader, which is ideal for personal security", Howard added. Smart 9 cells Lithium-Ion high capacity battery life can provide 5~7 hours working time that can meet the demands of daily work. The optional docking station and vehicle chargers can keep the system up and running for multiple operating shifts. For network communication, the RTC-1000A/RTC-1000D uses one 10/100/1000Base-TX Ethernet and a Wireless LAN IEEE 802.11 b/g plus Bluetooth 2.0 Class 1 module to provide faster and convenient connections. The RTC-1000A/RTC-1000D offers high performance with low power consumption that is perfect for applications in the Emergency Medical Service, Public Safety, Transportation, Marine, and Aviation to name a few. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel Atom N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 7-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys
Description
The RTC-1000 series has two models (RTC-1000A and RTC-1000D). The only difference between these two models is the processor. The RTC-1000A features the Intel Atom N270 1.6GHz processor and the RTC-1000D features Intel Core Duo U2500 1.2GHz/ Celeron M 423 1.0GHz ULV processors. Both models are equipped with one 200-pin DDR II SODIMM socket (up to 2GB) and the system memory is optional based on your needs. In addition, the RTC-1000A/RTC-1000D offers flexible I/O and storages such as two USB 2.0, one Mini USB, one RS-232, PCMCIA, two internal Mini Card, and one CompactFlash Slot for versatile expansions. "The RTC-1000A/RTC-1000D is sealed to IP-65 specification. It is built from the ground up to withstand water, dust, vibration and drops, as well as the harsh environments it is utilized in. This model deploys 10.2" WSVGA (1024 x 600) 16:9 TFT LCD display with LED backlight that can be viewed in wide angles and are sunlight readable with a patented AOT (Advanced Optibond Technology) touch screen. This advanced technology is for display impact protection that is often required by rugged applications," -- Howard Hu, Product Manager of R & D Center, AAEON. "In addition, built-in handwriting recognition and numeric keypad and programmable function keys on the front panel are all user friendly features of the RTC-1000A/RTC-1000D. Another unique design is the Finger Print Reader, which is ideal for personal security", Howard added. Smart 9 cells Lithium-Ion high capacity battery life can provide 5~7 hours working time that can meet the demands of daily work. The optional docking station and vehicle chargers can keep the system up and running for multiple operating shifts. For network communication, the RTC-1000A/RTC-1000D uses one 10/100/1000Base-TX Ethernet and a Wireless LAN IEEE 802.11 b/g plus Bluetooth 2.0 Class 1 module to provide faster and convenient connections. The RTC-1000A/RTC-1000D offers high performance with low power consumption that is perfect for applications in the Emergency Medical Service, Public Safety, Transportation, Marine, and Aviation to name a few. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel Atom N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 7-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys

Suppliers

Company
Product
Description
Supplier Links
10.2
Brea, CA, USA
10.2" Rugged Tablet Computer
RTC-1000A
10.2" Rugged Tablet Computer RTC-1000A
The RTC-1000 series has two models (RTC-1000A and RTC-1000D). The only difference between these two models is the processor. The RTC-1000A features the Intel Atom N270 1.6GHz processor and the RTC-1000D features Intel Core Duo U2500 1.2GHz/ Celeron M 423 1.0GHz ULV processors. Both models are equipped with one 200-pin DDR II SODIMM socket (up to 2GB) and the system memory is optional based on your needs. In addition, the RTC-1000A/RTC-1000D offers flexible I/O and storages such as two USB 2.0, one Mini USB, one RS-232, PCMCIA, two internal Mini Card, and one CompactFlash Slot for versatile expansions. "The RTC-1000A/RTC-1000D is sealed to IP-65 specification. It is built from the ground up to withstand water, dust, vibration and drops, as well as the harsh environments it is utilized in. This model deploys 10.2" WSVGA (1024 x 600) 16:9 TFT LCD display with LED backlight that can be viewed in wide angles and are sunlight readable with a patented AOT (Advanced Optibond Technology) touch screen. This advanced technology is for display impact protection that is often required by rugged applications," -- Howard Hu, Product Manager of R & D Center, AAEON. "In addition, built-in handwriting recognition and numeric keypad and programmable function keys on the front panel are all user friendly features of the RTC-1000A/RTC-1000D. Another unique design is the Finger Print Reader, which is ideal for personal security", Howard added. Smart 9 cells Lithium-Ion high capacity battery life can provide 5~7 hours working time that can meet the demands of daily work. The optional docking station and vehicle chargers can keep the system up and running for multiple operating shifts. For network communication, the RTC-1000A/RTC-1000D uses one 10/100/1000Base-TX Ethernet and a Wireless LAN IEEE 802.11 b/g plus Bluetooth 2.0 Class 1 module to provide faster and convenient connections. The RTC-1000A/RTC-1000D offers high performance with low power consumption that is perfect for applications in the Emergency Medical Service, Public Safety, Transportation, Marine, and Aviation to name a few. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel Atom N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 7-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys

The RTC-1000 series has two models (RTC-1000A and RTC-1000D). The only difference between these two models is the processor. The RTC-1000A features the Intel Atom N270 1.6GHz processor and the RTC-1000D features Intel Core Duo U2500 1.2GHz/ Celeron M 423 1.0GHz ULV processors. Both models are equipped with one 200-pin DDR II SODIMM socket (up to 2GB) and the system memory is optional based on your needs. In addition, the RTC-1000A/RTC-1000D offers flexible I/O and storages such as two USB 2.0, one Mini USB, one RS-232, PCMCIA, two internal Mini Card, and one CompactFlash Slot for versatile expansions.

"The RTC-1000A/RTC-1000D is sealed to IP-65 specification. It is built from the ground up to withstand water, dust, vibration and drops, as well as the harsh environments it is utilized in. This model deploys 10.2" WSVGA (1024 x 600) 16:9 TFT LCD display with LED backlight that can be viewed in wide angles and are sunlight readable with a patented AOT (Advanced Optibond Technology) touch screen. This advanced technology is for display impact protection that is often required by rugged applications," -- Howard Hu, Product Manager of R & D Center, AAEON. "In addition, built-in handwriting recognition and numeric keypad and programmable function keys on the front panel are all user friendly features of the RTC-1000A/RTC-1000D. Another unique design is the Finger Print Reader, which is ideal for personal security", Howard added.

Smart 9 cells Lithium-Ion high capacity battery life can provide 5~7 hours working time that can meet the demands of daily work. The optional docking station and vehicle chargers can keep the system up and running for multiple operating shifts. For network communication, the RTC-1000A/RTC-1000D uses one 10/100/1000Base-TX Ethernet and a Wireless LAN IEEE 802.11 b/g plus Bluetooth 2.0 Class 1 module to provide faster and convenient connections.

The RTC-1000A/RTC-1000D offers high performance with low power consumption that is perfect for applications in the Emergency Medical Service, Public Safety, Transportation, Marine, and Aviation to name a few.

Applications

  • Industrial

  • Marine

  • Government

  • Business Automation

  • Utility Market

  • Emergency Medical Service

  • Transportation

  • Distribution

  • Professional Service

  • Field Sales

Features

  • Intel Atom N270 1.6GHz Processor

  • DDR2 SODIMM Socket x 1, Up To 2GB (Optional)

  • 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional)

  • Touch Screen, Advanced Optibond Technology (AOT)

  • Rugged, Water and Dust Proof, IP65 Compliance

  • PCMCIA or Smart Card, CompactFlash Card Sockets

  • 9-Cell Smart Li-Ion High-Capacity Battery, 7-Hour Battery Life

  • WiFi 802.11 b/g + Bluetooth 2.0

  • GSM/ 3G/ 3.5G (Optional), GPS (Optional)

  • Built-in G-Sensor

  • Numeric Keypad, Programmable Function Keys
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Ruggedized Computers
Product Number RTC-1000A
Product Name 10.2" Rugged Tablet Computer
Computer Type Tablet
General Features Ruggedized
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

7
Specs
Computer Type Computer Terminal
General Features Ruggedized
Operating System Windows 10 IoT Enterprise 2019 LTSC (64 bit) default, with Ubuntu 18.04 LTSB (64 bit) available upon request
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details
TC77 ex -NI Touch Computer - tc77ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen
View Details
Karbon 523 Rugged Fanless Industrial Computer with Dual ModBay Expansion - K523 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
View Details