The AEV-6312 is a ruggedized industrial transportation solution, which provides extreme reliable functions, scalable processing efficiency, rich I/O features and flexible industrial design. The AEV-6312 fan-less embedded computer supports Intel® ICH8M chipset with Intel® Atom D510 Processor, and 200-pin DDR2 SODIMM up to 2GB. In addition, the housing of AEV-6312 series takes aluminum chassis to construct a strong mechanical structure for any harsh industrial transportation applications. Vibration test meets MIL-STD-810D514.5C-1 and shock test yeilds 50 G Peak acceleration (11 Msec. Duration)-SSD which is perfect for any type of transportation environment.
Applications
Vehicle Controller
Fleet Management
Features
Fanless Design
Intel® Atom D510 Processor
Supports GPS Inside
Power On Ignition/ Off Delay Control
Wireless Communication Support (Optional)
The AEV-6312 is a ruggedized industrial transportation solution, which provides extreme reliable functions, scalable processing efficiency, rich I/O features and flexible industrial design. The AEV-6312 fan-less embedded computer supports Intel® ICH8M chipset with Intel® Atom D510 Processor, and 200-pin DDR2 SODIMM up to 2GB. In addition, the housing of AEV-6312 series takes aluminum chassis to construct a strong mechanical structure for any harsh industrial transportation applications. Vibration test meets MIL-STD-810D514.5C-1 and shock test yeilds 50 G Peak acceleration (11 Msec. Duration)-SSD which is perfect for any type of transportation environment.
Applications
- Vehicle Controller
- Fleet Management
Features
- Fanless Design
- Intel® Atom D510 Processor
- Supports GPS Inside
- Power On Ignition/ Off Delay Control
- Wireless Communication Support (Optional)