AEC-6521 -- FANLESS EMBEDDED CONTROLLER WITH INTEL® ATOM WIDE TEMPERATURE OPERATION
Aaeon Systems Inc.Fanless Embedded Controller With Intel® Atom Wide Temperature OperationAEC-6521
Description
Applications
Features
Intel Atom E6x0T Series Processors, Up to 1.6GHz COM x 6 USB 2.0 x 4 Gigabit Ethernet x 2 VGA Or DVI, Optional 2nd VGA Or DVI Fanless Operation Optional CAN Bus Wide Operating Temperature Range: -20°C ~ 70°C Memory, CompactFlash, HDD Must Be Industrial Grade
Aaeon Systems Inc.
Done
Description
Applications
Features
Intel Atom E6x0T Series Processors, Up to 1.6GHz COM x 6 USB 2.0 x 4 Gigabit Ethernet x 2 VGA Or DVI, Optional 2nd VGA Or DVI Fanless Operation Optional CAN Bus Wide Operating Temperature Range: -20°C ~ 70°C Memory, CompactFlash, HDD Must Be Industrial Grade
Fanless Embedded Controller With Intel® Atom Wide Temperature Operation
AEC-6521
Fanless Embedded Controller With Intel® Atom Wide Temperature Operation
AEC-6521
Applications
Features
Intel Atom E6x0T Series Processors, Up to 1.6GHz COM x 6 USB 2.0 x 4 Gigabit Ethernet x 2 VGA Or DVI, Optional 2nd VGA Or DVI Fanless Operation Optional CAN Bus Wide Operating Temperature Range: -20°C ~ 70°C Memory, CompactFlash, HDD Must Be Industrial Grade
Applications
Features
Intel Atom E6x0T Series Processors, Up to 1.6GHz
COM x 6
USB 2.0 x 4
Gigabit Ethernet x 2
VGA Or DVI, Optional 2nd VGA Or DVI
Fanless Operation
Optional CAN Bus
Wide Operating Temperature Range: -20°C ~ 70°C
Memory, CompactFlash, HDD Must Be Industrial Grade
Supplier's Site
Technical Specifications
Aaeon Systems Inc.
Product Category
Ruggedized Computers
Product Number
AEC-6521
Product Name
Fanless Embedded Controller With Intel® Atom Wide Temperature Operation