Aaeon Systems Inc. Compact Embedded Controller With Intel® Atom™ N270 Low Power Processor AEC-6420

Description
The AEC-6420 is an extension of the model AEC-6410 and its debut will complete the product line of the BOXER Lite series. The unit features the Intel Atom N270 processor, which offers low power consumption and a condensed size and SODIMM DDRII 400/533 system memory (up to 2GB). The AEC-6410 can be operated with a low operating voltage that can reduce power consumption as well. This compact and functional embedded controller allows efficient and optimal performance at a low cost. Applications Machine Controller Building Automation Factory Automation Features Intel Atom Processor COM x 2, USB x 4 Gigabit Ethernet x 2 Parallel x 1 VGA Output AT Power Mode
Description
The AEC-6420 is an extension of the model AEC-6410 and its debut will complete the product line of the BOXER Lite series. The unit features the Intel Atom N270 processor, which offers low power consumption and a condensed size and SODIMM DDRII 400/533 system memory (up to 2GB). The AEC-6410 can be operated with a low operating voltage that can reduce power consumption as well. This compact and functional embedded controller allows efficient and optimal performance at a low cost. Applications Machine Controller Building Automation Factory Automation Features Intel Atom Processor COM x 2, USB x 4 Gigabit Ethernet x 2 Parallel x 1 VGA Output AT Power Mode

Suppliers

Company
Product
Description
Supplier Links
Compact Embedded Controller With Intel® Atom™ N270 Low Power Processor - AEC-6420 - Aaeon Systems Inc.
Brea, CA, USA
Compact Embedded Controller With Intel® Atom™ N270 Low Power Processor
AEC-6420
Compact Embedded Controller With Intel® Atom™ N270 Low Power Processor AEC-6420
The AEC-6420 is an extension of the model AEC-6410 and its debut will complete the product line of the BOXER Lite series. The unit features the Intel Atom N270 processor, which offers low power consumption and a condensed size and SODIMM DDRII 400/533 system memory (up to 2GB). The AEC-6410 can be operated with a low operating voltage that can reduce power consumption as well. This compact and functional embedded controller allows efficient and optimal performance at a low cost. Applications Machine Controller Building Automation Factory Automation Features Intel Atom Processor COM x 2, USB x 4 Gigabit Ethernet x 2 Parallel x 1 VGA Output AT Power Mode

The AEC-6420 is an extension of the model AEC-6410 and its debut will complete the product line of the BOXER Lite series. The unit features the Intel Atom N270 processor, which offers low power consumption and a condensed size and SODIMM DDRII 400/533 system memory (up to 2GB). The AEC-6410 can be operated with a low operating voltage that can reduce power consumption as well. This compact and functional embedded controller allows efficient and optimal performance at a low cost.

Applications

  • Machine Controller
  • Building Automation
  • Factory Automation

Features

  • Intel Atom Processor
  • COM x 2, USB x 4
  • Gigabit Ethernet x 2
  • Parallel x 1
  • VGA Output
  • AT Power Mode
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Ruggedized Computers
Product Number AEC-6420
Product Name Compact Embedded Controller With Intel® Atom™ N270 Low Power Processor
General Features Ruggedized
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details
Karbon 803 High-Performance Rugged Computer w/PCIe - K803 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
View Details
TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details