Aaeon Systems Inc. 17" Rugged Touch Panel Computer With Intel Core i7/i5 Processor AGP-3175

Description
The AGP-3175 features a modern and rugged design that is built to fit into any type of environment. The IP-65 Aluminum Die Cast Front Bezel and hairline surface treatment gives it the perfect exterior for harsh environments." - Alex Hsueh, Product Manager of AAEON Panel Appliance & Automation Division. "The AGP-3175 supports the Intel® Core™ i7/i5 Processor, as well as two DDR3 system memory (up to 8GB). The unit uses the smart fan cooling solution, which makes the AGP-3175 more stable and more powerful to run any software and connect to any devices," added Alex. The AGP-3175 offers two front accessible IP-65 USB ports to help operators diagnose the system easily with USB devices and Keyboard/ Mouse. In addition, a plastic rubber seal is used between the front bezel and touch screen to help prevent dust/water from getting in. The AGP-3175 supports two PCI/PCIe and one mini PCIe slots for flexible expansions, such as Multiple serial /LAN / DAS cards, as well as a mini PCI for WiFi. In addition to the features mentioned above, the Storage offers two 3.5" SATA Hard Disk Drives, as well as a Slim DVD-Combo. The I/O Port includes adaptable ports, such as two LAN ports, two RS-232, one RS-232/422/485, six USB 2.0 (2 on front, 4 on rear), one Line-out/MIC-in/Line -in, one PS/2 for KB/Mouse, and one DVI. These expansion interfaces make the AGP-3175 very suitable for different types of environments. Applications Factory Control Center Railway Control Center Features 17" SXGA (1280 x 1024) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports Modular Design For CPU Board
Description
The AGP-3175 features a modern and rugged design that is built to fit into any type of environment. The IP-65 Aluminum Die Cast Front Bezel and hairline surface treatment gives it the perfect exterior for harsh environments." - Alex Hsueh, Product Manager of AAEON Panel Appliance & Automation Division. "The AGP-3175 supports the Intel® Core™ i7/i5 Processor, as well as two DDR3 system memory (up to 8GB). The unit uses the smart fan cooling solution, which makes the AGP-3175 more stable and more powerful to run any software and connect to any devices," added Alex. The AGP-3175 offers two front accessible IP-65 USB ports to help operators diagnose the system easily with USB devices and Keyboard/ Mouse. In addition, a plastic rubber seal is used between the front bezel and touch screen to help prevent dust/water from getting in. The AGP-3175 supports two PCI/PCIe and one mini PCIe slots for flexible expansions, such as Multiple serial /LAN / DAS cards, as well as a mini PCI for WiFi. In addition to the features mentioned above, the Storage offers two 3.5" SATA Hard Disk Drives, as well as a Slim DVD-Combo. The I/O Port includes adaptable ports, such as two LAN ports, two RS-232, one RS-232/422/485, six USB 2.0 (2 on front, 4 on rear), one Line-out/MIC-in/Line -in, one PS/2 for KB/Mouse, and one DVI. These expansion interfaces make the AGP-3175 very suitable for different types of environments. Applications Factory Control Center Railway Control Center Features 17" SXGA (1280 x 1024) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports Modular Design For CPU Board

Suppliers

Company
Product
Description
Supplier Links
17
Brea, CA, USA
17" Rugged Touch Panel Computer With Intel Core i7/i5 Processor
AGP-3175
17" Rugged Touch Panel Computer With Intel Core i7/i5 Processor AGP-3175
The AGP-3175 features a modern and rugged design that is built to fit into any type of environment. The IP-65 Aluminum Die Cast Front Bezel and hairline surface treatment gives it the perfect exterior for harsh environments." - Alex Hsueh, Product Manager of AAEON Panel Appliance & Automation Division. "The AGP-3175 supports the Intel® Core™ i7/i5 Processor, as well as two DDR3 system memory (up to 8GB). The unit uses the smart fan cooling solution, which makes the AGP-3175 more stable and more powerful to run any software and connect to any devices," added Alex. The AGP-3175 offers two front accessible IP-65 USB ports to help operators diagnose the system easily with USB devices and Keyboard/ Mouse. In addition, a plastic rubber seal is used between the front bezel and touch screen to help prevent dust/water from getting in. The AGP-3175 supports two PCI/PCIe and one mini PCIe slots for flexible expansions, such as Multiple serial /LAN / DAS cards, as well as a mini PCI for WiFi. In addition to the features mentioned above, the Storage offers two 3.5" SATA Hard Disk Drives, as well as a Slim DVD-Combo. The I/O Port includes adaptable ports, such as two LAN ports, two RS-232, one RS-232/422/485, six USB 2.0 (2 on front, 4 on rear), one Line-out/MIC-in/Line -in, one PS/2 for KB/Mouse, and one DVI. These expansion interfaces make the AGP-3175 very suitable for different types of environments. Applications Factory Control Center Railway Control Center Features 17" SXGA (1280 x 1024) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports Modular Design For CPU Board

The AGP-3175 features a modern and rugged design that is built to fit into any type of environment. The IP-65 Aluminum Die Cast Front Bezel and hairline surface treatment gives it the perfect exterior for harsh environments." - Alex Hsueh, Product Manager of AAEON Panel Appliance & Automation Division. "The AGP-3175 supports the Intel® Core™ i7/i5 Processor, as well as two DDR3 system memory (up to 8GB). The unit uses the smart fan cooling solution, which makes the AGP-3175 more stable and more powerful to run any software and connect to any devices," added Alex.

The AGP-3175 offers two front accessible IP-65 USB ports to help operators diagnose the system easily with USB devices and Keyboard/ Mouse. In addition, a plastic rubber seal is used between the front bezel and touch screen to help prevent dust/water from getting in.

The AGP-3175 supports two PCI/PCIe and one mini PCIe slots for flexible expansions, such as Multiple serial /LAN / DAS cards, as well as a mini PCI for WiFi. In addition to the features mentioned above, the Storage offers two 3.5" SATA Hard Disk Drives, as well as a Slim DVD-Combo. The I/O Port includes adaptable ports, such as two LAN ports, two RS-232, one RS-232/422/485, six USB 2.0 (2 on front, 4 on rear), one Line-out/MIC-in/Line-in, one PS/2 for KB/Mouse, and one DVI. These expansion interfaces make the AGP-3175 very suitable for different types of environments.

Applications

  • Factory Control Center
  • Railway Control Center

Features

  • 17" SXGA (1280 x 1024) TFT LCD Display
  • Intel Core i7/i5 Processor
  • Easy-To-Expand: Two PCI/PCIe Slots
  • IP-65 Aluminum Die Cast Front Bezel
  • Two Easy Access Front USB Ports
  • Modular Design For CPU Board
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number AGP-3175
Product Name 17" Rugged Touch Panel Computer With Intel Core i7/i5 Processor
Display Size 17.0 inch (431.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft® Windows 10, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
View Details
 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details