AAEON's AEC-6915, a fanless IPC controller equipped with 4-PCI expansion slots, was designed to fulfill these diverse requirements in a diverse market. Whether it is for Machine Automation, Factory Automation, Test & Measurement, or Medical projects, this unit will deliver the goods. This unit prides itself in its flexibility, with rich features such as plug in VGA, Motion, DAQ, and Serial-port PCI cards. The AEC-6915 continues the great design style of the BOXER 2 series, but is regarded as more user-friendly. One example of this is its innovative feature to be able to be mounted vertically in order to fit into space-limited areas. The concept of a fanless Rack IPC or Shoe size IPC chassis have comes true with the AEC-6915.
Inside, the AEC-6915 adopts the Intel Pentium M/ Celeron M Processors, which support up to 2GHz. The system memory supports DDRII SODIMM up to 1GB. In addition, this model accommodates four COM ports, four USB2.0 ports, one DVD-ROM slot, one 2.5SATA/IDE Hard Disk Drive in system and one LAN port for network connection. The easy accessible I/O interface makes the AEC-6915 a very convenient design. All functional I/O interfaces is on the same side and users can connect the necessary devices through the front panel with ease. Ideal for wall mount or cabinet mount in a control panel and can replace the traditional 4U Rack IPC or shoe-box IPC chassis.
Applications
Machine Control
Data Processing
Fleet Management
Data Management
Features
Fanless
Wide Power Input Range
PCI x 4
High Performance, Supports Up To Pentium M Processor
Compact Size
Easy Access I/O Interface
ATX Power Function
AAEON's AEC-6915, a fanless IPC controller equipped with 4-PCI expansion slots, was designed to fulfill these diverse requirements in a diverse market. Whether it is for Machine Automation, Factory Automation, Test & Measurement, or Medical projects, this unit will deliver the goods. This unit prides itself in its flexibility, with rich features such as plug in VGA, Motion, DAQ, and Serial-port PCI cards. The AEC-6915 continues the great design style of the BOXER 2 series, but is regarded as more user-friendly. One example of this is its innovative feature to be able to be mounted vertically in order to fit into space-limited areas. The concept of a fanless Rack IPC or Shoe size IPC chassis have comes true with the AEC-6915.
Inside, the AEC-6915 adopts the Intel Pentium M/ Celeron M Processors, which support up to 2GHz. The system memory supports DDRII SODIMM up to 1GB. In addition, this model accommodates four COM ports, four USB2.0 ports, one DVD-ROM slot, one 2.5SATA/IDE Hard Disk Drive in system and one LAN port for network connection. The easy accessible I/O interface makes the AEC-6915 a very convenient design. All functional I/O interfaces is on the same side and users can connect the necessary devices through the front panel with ease. Ideal for wall mount or cabinet mount in a control panel and can replace the traditional 4U Rack IPC or shoe-box IPC chassis.
Applications
- Machine Control
- Data Processing
- Fleet Management
- Data Management
Features
- Fanless
- Wide Power Input Range
- PCI x 4
- High Performance, Supports Up To Pentium M Processor
- Compact Size
- Easy Access I/O Interface
- ATX Power Function