Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 163562024

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The check valve type 562 PVC-C with threaded sockets Rp, part number 163562024, is a spring-loaded valve designed for horizontal or vertical installation with 100% leak-tight sealing regardless of orientation. It features a stainless steel spring (1.4310), a flow-optimized double-guided return cone, and a compact installation length matching ball valve type 546. The valve has a DN25 size, Rp1 inch threaded connections, a PN10 pressure rating, and a kv-value of 460 l/min at 1 bar pressure drop. It weighs 0.290 kg with an EPDM seat and has an overall length of 127 mm, with Z-length and union nut dimensions incompatible with type 360.

Datasheet Summary
Powered by GS/AI

The check valve type 562 PVC-C with threaded sockets Rp, part number 163562024, is a spring-loaded valve designed for horizontal or vertical installation with 100% leak-tight sealing regardless of orientation. It features a stainless steel spring (1.4310), a flow-optimized double-guided return cone, and a compact installation length matching ball valve type 546. The valve has a DN25 size, Rp1 inch threaded connections, a PN10 pressure rating, and a kv-value of 460 l/min at 1 bar pressure drop. It weighs 0.290 kg with an EPDM seat and has an overall length of 127 mm, with Z-length and union nut dimensions incompatible with type 360.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 163562024 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
163562024
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 163562024
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 163562024
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305649 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.17 inch (106.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514977 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561097 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.50 inch (165.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561246 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details