The check valve model 561 PVC-C is a solvent cement socket valve with NPT threaded ends, designed for vertical installation and flow-optimized to prevent vibration at high velocities. It features a double-guided return cone and complies with ASTM standards for inch-size fittings. The part 163561107 corresponds to the DN65 variant, with a 65 mm bore, 2.5-inch NPT threads, a pressure rating of 16 bar, and a kv-value of 2950 l/min. It has a compact installation length of 233 mm, weighs 3.500 kg, and uses an EPDM seal with matching FKM part code 163. Its Z-length and union nut dimensions are not compatible with type 360.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163561107 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |