Line strainer type 305 PVC-C with solvent cement spigots, sized for 63 mm nominal bore, compliant with EN 558 overall length, designed to protect valves and pumps from contamination; features a cylindrical screen that must be ordered separately, overall length of 224 mm, and weight of 1.076 kg with FKM seal.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163305322 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-C |