Check valve type 562 PVC-C with solvent cement sockets, designed for horizontal or vertical installation and offering 100% leak-tight sealing in the closed state regardless of orientation. Spring loaded with a stainless steel (1.4310) spring, it features a flow-optimized return cone, double guidance, and vibration-free operation at high flow velocities. For the 90 mm bore size, the valve has a Z-length of 254 mm and weighs 5.54 kg with an EPDM seat or 5.57 kg with an FKM seat. Installation length matches type 546 ball valves, and compatibility is not shared with type 360 connectors.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163562009 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |